EN
  • EN
  • DE

73415-6180

Part No 73415-6180
Manufacturer Molex, LLC
Catalog Coaxial Connectors (RF) - Assemblies
Description RF Connectors / Coaxial Connectors SMP PLUG SMT VERT LIMITED DETENT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex
Category Coaxial Connector (RF) Assemblies
RF Series SMP
Gender Plug (Pin)
Impedance 50 Ohms
Maximum Frequency 26.5 GHz
Termination Style Solder
Orientation Straight
Polarity Standard
Mounting Style SMD/SMT
Body Material Brass
Contact Plating Gold
Ultra Librarian 3D Model Ultra Librarian 73415-6180 CAD Model

Description

SMP Plug, Straight, Limited Detent, PCB, Surface Mount, One Piece Per Bag, 50 Ohms

You May Also Be Interested in

Amphenol-RF Division
CONN SMP RCPT STR 50 OHM SMD / SMP Connector Receptacle, Male Pin 50Ohm Surface Mount Solder
Need more? Email Us
TE Connectivity
CONN BNC JACK R/A 50 OHM PCB / BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
Lowest to $5.4993
Samtec Inc.
CONN MCX JACK STR 50 OHM SMT / MCX Connector Jack, Female Socket 50Ohm Surface Mount, Through Hole Solder
Lowest to $3.6419
TE Connectivity
RTD-50-L-01 / Connector
Need more? Email Us
TE Connectivity
MALE ASM, 1 POS, R/A, PCB, FAKRA / SMB, Fakra Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder
Lowest to $1.0074
Cinch Connectivity Solutions
CONN SMA JACK STR 50OHM EDGE MNT / SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
Need more? Email Us
Amphenol-RF Division
CONN HN PLUG STR 50 OHM SOLDER / HN Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Need more? Email Us
TE Connectivity
CONN MCX JACK STR 50 OHM SMD / MCX Connector Jack, Female Socket 50Ohm Surface Mount Solder
Need more? Email Us
TE Connectivity
CONN BNC JACK STR 50 OHM PCB / BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess