EN
  • EN
  • DE

SF20GG

Part No SF20GG
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description 2.0A SUPER-FAST GLASS PASSIVATED RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1247876-SF20GG
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SF20GG CAD Model

Description

Introducing the SF20GG Rectifier from Diodes Incorporated

The SF20GG is a high-performance rectifier designed by the renowned semiconductor manufacturer, Diodes Incorporated. This rectifier is engineered to meet the needs of modern electronic applications that demand high efficiency, reliability, and compact form factors. The SF20GG is a perfect fit for a wide range of uses, including power supplies, converters, and as freewheeling diodes in various electronic circuits.

With an impressive average rectified forward current of 2A, the SF20GG is capable of handling moderate power requirements with ease. It boasts a low forward voltage drop, thereby ensuring reduced power loss and improved energy efficiency. This characteristic is particularly valuable in battery-powered devices where energy conservation is paramount.

The SF20GG stands out with its ability to withstand reverse voltages up to 400V, providing a robust solution for circuits exposed to high voltage stress. Additionally, its fast reverse recovery time minimizes power loss during the transition from conducting to non-conducting states, which is crucial for high-frequency applications.

Designed in the compact, surface-mountable SMB package, the SF20GG not only saves valuable board space but also offers improved thermal performance compared to similar products in larger packages. This makes it an excellent choice for dense PCB layouts where space is at a premium and thermal management is essential.

Key features of the SF20GG include:

  • High forward surge current capability
  • Low leakage current
  • High reliability and robustness
  • Operating junction temperature range: -55°C to +150°C
  • Environmentally friendly with RoHS and Green compliance

Diodes Incorporated's commitment to quality ensures that the SF20GG rectifier is manufactured with the highest standards, offering excellent performance stability and longevity. Whether you're designing power management systems, consumer electronics, or industrial equipment, the SF20GG is a versatile component that will enhance the efficiency and durability of your product.

For detailed specifications, application notes, and further information, customers are encouraged to visit the official Diodes Incorporated website or contact their local sales representative.

You May Also Be Interested in

Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6851 $58.9785
85+ $1.3825 $117.5125
130+ $1.3398 $174.1740
180+ $1.2959 $233.2620
235+ $1.2532 $294.5020
310+ $1.1238 $348.3780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess