EN
  • EN
  • DE

0733910060

Part No 0733910060
Manufacturer Molex, LLC
Catalog Coaxial Connectors (RF) - Assemblies
Description CONN SMA RCPT STR 50 OHM PCB / SMA Connector Receptacle, Female Socket 50Ohm Through Hole Solder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF)>Coaxial Connector (RF) Assemblies
Manufacturer Molex
Packaging Tray
Connector Style SMA
Connector Type Receptacle, Female Socket
Contact Termination Solder
Shield Termination Solder
Impedance 50Ohm
Mounting Through Hole
Fastening Type Threaded
Frequency - Max 18 GHz
Number of Ports 1
Housing Color Gold
Center Contact Material Beryllium Copper
Body Material Brass
Body Finish Gold
Center Contact Plating Gold
Dielectric Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -65°C ~ 165°C
Voltage Rating 500 V
Mating Cycles 500
Base Product Number 073391
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4010
Other Part Number 073391-0060,73391-0060-E,073391-0060-E,733910060-E,SD-73391-0060,733910060,0733910060-E,73391-0060,WM5543
Standard Package 1,600
Win Source Part Number 1331974-0733910060
Ultra Librarian 3D Model Ultra Librarian 0733910060 CAD Model

Description

The Molex 1331974-0733910060 is an SMA coaxial connector assembly designed for through-hole mounting.

  • Connector Type: Receptacle, female socket
  • Fastening Type: Threaded
  • Contact Termination: Solder
  • Voltage: 500V
  • Maximum Frequency: 18GHz
  • RoHS3 Compliant: Yes
  • ECCN: EAR99
  • Impedance: 50Ohm
  • Temperature Range: -65°C to 165°C

You May Also Be Interested in

LEMO
CONN NIMCAMA PLG STR 50OHM SOLDR
Need more? Email Us
Linx Technologies Inc.
BNC CONNECTOR RIGHT ANGLE JACK,
Lowest to $7.3256
Rosenberger
CONN FAKRA PLUG R/A PCB
Lowest to $8.7314
LEMO
CONN TRIAX PLUG STR 50OHM SOLDER
Need more? Email Us
Amphenol-RF Division
CONN BNC JACK STR 50 OHM PCB
Lowest to $5.8209
LEMO
CONN NIMCAMAC RCPT R/A 50OHM PCB
Need more? Email Us
Amphenol-RF Division
AUTOMATE MIN FAKRA QUAD PORT PCB
Lowest to $13.0971
Amphenol SV Microwave
CONN 2.92MM JCK STR 50OHM EDGEMT
Lowest to $78.8060
TE Connectivity
CONN TRIAX PLUG STR SOLDER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess