EN
  • EN
  • DE
  • IT

64325-1010

Part No 64325-1010
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description CMC PLUG CP 0.635
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Series *
Package Bulk
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 3926.90.9988
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907692-64325-1010
Ultra Librarian 3D Model Ultra Librarian 64325-1010 CAD Model

Description

The Molex 64325-1010 is a Micro-Fit 3.0 Right-Angle Header. This connector is designed for power and signal applications requiring high density and secure connections. The Micro-Fit 3.0 connector system offers a compact design with a 3.00mm pitch, making it suitable for applications where space is limited while still providing reliable performance.

Applications

  • Consumer Electronics: Used in devices such as televisions, gaming consoles, and home appliances for internal power and signal connections.
  • Industrial Automation: Employed in control systems, robotics, and machinery for secure and reliable connections in harsh environments.
  • Automotive: Utilized in automotive electronics for connecting various components within the vehicle, such as sensors, actuators, and control units.
  • Data Communications: Integrated into networking equipment, servers, and telecommunications devices for high-density signal connections.
  • Medical Equipment: Found in medical devices where reliable and compact connections are essential for critical functions.

Features

  • Compact Design: 3.00mm pitch allows for high-density connections in space-constrained applications.
  • Right-Angle Configuration: Facilitates connection to PCBs at a 90-degree angle, optimizing board layout.
  • Positive Locking: Provides a secure connection, preventing accidental disconnections due to vibration or movement.
  • Durable Material: Constructed from high-quality materials ensuring long-term reliability and resistance to environmental factors.
  • Polarization: Prevents mismating, ensuring correct connection and protecting against damage.
  • High Temperature Resistance: Suitable for applications with elevated operating temperatures.

Benefits

  • Space Savings: Compact design allows for efficient use of PCB space, enabling smaller and more compact devices.
  • Reliable Connection: Positive locking mechanism ensures a secure and stable connection, reducing the risk of signal interruption.
  • Ease of Assembly: Right-angle configuration simplifies the assembly process, reducing manufacturing time and costs.
  • Long-Term Durability: High-quality materials ensure long-term reliability, minimizing the need for maintenance and replacements.
  • Versatile Application: Suitable for a wide range of applications across various industries, providing a flexible connectivity solution.

Technical Specifications

The 64325-1010 typically features a glass-filled nylon housing, phosphor bronze contacts with tin plating, and is designed to withstand temperatures ranging from -40°C to +105°C. It also offers excellent electrical performance with low contact resistance and high dielectric strength. Current rating is typically around 5A per contact. Consult the Molex datasheet for the precise specifications required for your application.

You May Also Be Interested in

CJT Connectors
2 10P -40℃~+105℃ 2mm 5 2A 250V 2x5P Through Hole,P=2mm Headers, Male Pins RoHS
Lowest to $0.4102
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620
CTS Corporation
Connector Header 14 position 2.5mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.0769
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
CJT Connectors
1 3P -40℃~+105℃ 2.54mm 3 3A 250V 1x3P Through Hole,Right Angle,P=2.54mm Headers, Male Pins RoHS
Lowest to $0.5298
Molex, LLC
76866-1011 Molex I/O Connectors iPass Plus HD Cage& Rec 1x1 0.76AuSn 12G datasheet, inventory, & pricing.
Need more? Email Us
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.3412

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
4,590+ $0.0109 $50.0310
11,115+ $0.0090 $100.0350
17,245+ $0.0087 $150.0315
23,810+ $0.0084 $200.0040
30,490+ $0.0082 $250.0180
41,100+ $0.0073 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,385 pieces
MOQ: 4590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess