EN
  • EN
  • DE

53259-0329

Part No 53259-0329
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description 3.5 WTB WAFER ASSY RA 3CKT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Series *
Package Box
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907315-53259-0329
Ultra Librarian 3D Model Ultra Librarian 53259-0329 CAD Model

Description

The Molex 53259-0329 is a Micro-Latch connector, designed for secure and reliable signal connections in a variety of electronic applications. This rectangular connector is part of Molex's extensive range of interconnect solutions, known for their quality and durability.

Applications:

  • Consumer Electronics: Used in devices such as televisions, DVD players, and gaming consoles for internal connections.
  • Automotive Industry: Employed in automotive electronics for connecting various modules and sensors.
  • Industrial Equipment: Found in industrial control systems, machinery, and automation equipment for robust signal transmission.
  • Medical Devices: Utilized in medical equipment for secure and reliable connections in critical applications.
  • Data Communications: Used in networking equipment, servers, and storage systems for signal connectivity.

Features:

  • Micro-Latch Design: Features a latching mechanism that provides a secure and reliable connection, preventing accidental disconnections.
  • Compact Size: Its small form factor allows for high-density packaging in space-constrained applications.
  • Durable Construction: Made from high-quality materials to ensure long-lasting performance and resistance to environmental factors.
  • Polarization: Designed with polarization features to prevent incorrect mating and ensure proper alignment.
  • Number of Contacts: Configured with 3 contacts, suitable for specific signal or power requirements.
  • Pitch: Typically features a fine pitch for high-density connectivity.

Benefits:

  • Reliable Connection: The Micro-Latch design ensures a secure and stable connection, minimizing the risk of signal interruption.
  • Space-Saving: Its compact size allows for efficient use of PCB space, enabling smaller and more densely populated designs.
  • Long-Term Performance: Durable construction ensures reliable performance over an extended period, reducing maintenance and replacement costs.
  • Easy Assembly: Designed for easy and efficient assembly, simplifying the manufacturing process.
  • Versatile Application: Suitable for a wide range of applications across various industries, providing a versatile interconnect solution.

Additional Details:

The 53259-0329 connector typically uses a specific wire gauge range. The housing material of this Molex connector provides insulation and protection for the contacts. Further information including voltage and current ratings, operating temperature range, and specific mating connector part numbers can be found in the manufacturer's datasheet.

You May Also Be Interested in

Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583
JST Sales America Inc.
Connector Header 2 position 3.96mm Pitch 10A Through Hole -25℃~+85℃
Lowest to $0.0833
CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $2.0166

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8478 $50.8680
145+ $0.6957 $100.8765
225+ $0.6739 $151.6275
310+ $0.6522 $202.1820
400+ $0.6305 $252.2000
535+ $0.5652 $302.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 437 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess