EN
  • EN
  • DE

QTH-020-01-L-D-DP-A

Part No QTH-020-01-L-D-DP-A
Manufacturer Samtec Inc.
Catalog Rectangular - Board to Board Connectors
Description QTH-020-01-L-D-DP-A Samtec Board to Board & Mezzanine Connectors 0.50MM Q PAIRS HS TERM STRIP datasheet, inventory, & pricing.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Samtec
Product Category Board to Board & Mezzanine Connectors
RoHS Details
Product Headers
Number of Positions 40 Position
Pitch 0.5 mm (0.02 in)
Number of Rows 2 Row
Termination Style Solder Pin
Mounting Angle Vertical
Stack Height 5 mm
Current Rating 2 A
Voltage Rating 175 VAC
Maximum Data Rate 25 Gbps
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 125 C
Contact Plating Gold
Contact Material Phosphor Bronze
Housing Material Liquid Crystal Polymer (LCP)
Series QTH
Packaging Tray
Application Power, Signal
Brand Samtec
Data Rate 25 Gbps
Flammability Rating UL 94 V-0
Mounting Style Mounting Peg
Product Type Board to Board & Mezzanine Connectors
Factory Pack Quantity Factory Pack Quantity 96
Subcategory Board to Board & Mezzanine Connectors
Tradename Q Strip
Unit Weight 0.016932 oz
Ultra Librarian 3D Model Ultra Librarian QTH-020-01-L-D-DP-A CAD Model

You May Also Be Interested in

Samtec Inc.
CONN FML 320POS 8ROW SMD GOLD
Lowest to $43.4499
Hirose Electric Co Ltd
CONN RECEPT 30POS 0.5MM GOLD SMD
Lowest to $0.8602
Hirose Electric Co Ltd
CONN RECEPT 40POS 0.4MM SMD GOLD
Lowest to $0.4345
Panasonic
CONN HEADER BRD/BRD .5MM 24POS
Need more? Email Us
Hirose Electric Co Ltd
CONN RECEPT 20POS 0.4MM SMD GOLD
Lowest to $0.3451
Hirose Electric Co Ltd
CONN HEADER 20POS 0.4MM SMD GOLD
Lowest to $0.3269
Hirose Electric Co Ltd
CONN RECPT 20POS SMD 0.5MM
Lowest to $1.3243
Hirose Electric Co Ltd
CONN HEADER 31POS 1MM SMD TIN
Lowest to $1.4662
Hirose Electric Co Ltd
CONN RCPT 16POS 0.4MM SMD GOLD
Lowest to $0.1634

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess