EN
  • EN
  • DE

52808-2591

Part No 52808-2591
Manufacturer Molex, LLC
Catalog FFC, FPC (FlatFlexible) Connectors
Description Conn FFC Connector SKT 25 POS 2mm Solder ST SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1164002-52808-2591
Categories FFC,FPC(FlatFlexible)Connectors
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 52808-2591 CAD Model

Description

The Molex 52808-2591 is a Flat Flexible Cable/Flat Flexible Connector (FFC/FPC) connector, part of a range designed for high-density, compact electronic applications. These connectors are used to create reliable connections between FFC/FPC cables and printed circuit boards (PCBs).

Applications:

  • LCD and display connections
  • Medical Equipment
  • Consumer Electronics (TV, DVD players, etc.)
  • Industrial Control Systems
  • Automotive Electronics
  • Printers and scanners
  • Data Communication Devices

Features:

  • Fine Pitch: Allows for high-density connection in small spaces.
  • Surface Mount Termination: Designed for automated assembly and reflow soldering.
  • Actuator/Flip Lock: Provides a secure and reliable cable retention mechanism.
  • Compact Design: Saves space on the PCB.
  • Durable Materials: Withstands repeated insertions and removals.
  • RoHS Compliant: Meets environmental standards.

Benefits:

  • Miniaturization: Enables smaller and lighter electronic devices.
  • Reliable Connection: Ensures consistent signal transmission and prevents disconnections.
  • Cost-Effective Assembly: Reduces manufacturing costs through automated assembly.
  • Long-Term Performance: Offers durability and resistance to wear and tear.
  • Environmentally Friendly: Complies with RoHS regulations.

Additional Details:

While exact specifications such as the specific pitch, number of circuits, voltage, and current ratings for the 52808-2591 can vary, typical FFC/FPC connectors have a fine pitch (e.g., 0.5mm, 1.0mm) for high-density connections. The connector body is often made of high-temperature thermoplastic, suitable for reflow soldering. The actuator, also known as a flip lock, ensures secure retention of the FFC/FPC cable. These Molex connectors are designed to be compatible with automated assembly equipment for efficient manufacturing.

Always consult the manufacturer's datasheet for accurate and detailed specifications before integrating this part into your design.

You May Also Be Interested in

Amphenol
CONTACT FLAT FLEX SOCKET GOLD
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 16POS 2.54MM
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 10POS 2.54
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 24POS 1.27MM
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 4POS 2.54
Lowest to $0.5955
TE Connectivity
CONTACT FLAT FLEX PIN GOLD
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 9POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 6POS 1.27MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 8POS 2.54MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess