Microchip Technology's TC55RP4001ECB713: A Precision Voltage Reference
The TC55RP4001ECB713 is a high-performance, precision voltage reference from Microchip Technology, designed to offer a stable and accurate reference voltage for various applications. This component is an essential building block in complex electronic systems, where precise voltage control is paramount for accurate analog-to-digital conversions, and where stability is required despite fluctuations in temperature, load, and supply voltage.
Key Features
- Reference Voltage: The TC55RP4001ECB713 provides a precise 4.096V output, which is a common reference voltage for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), ensuring compatibility with many microcontrollers and processors.
- Low Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains its accuracy over a wide temperature range, making it suitable for applications that operate under varying environmental conditions.
- High Stability: The device is characterized by its high stability and low noise output, which is crucial for high-precision measurement and control systems.
- Wide Supply Voltage Range: It operates over a broad supply voltage range, providing design flexibility and compatibility with various system power rails.
- Low Power Consumption: The TC55RP4001ECB713 is designed for power-sensitive applications, offering the benefits of low quiescent current, thereby minimizing power consumption.
- Package Options: It is available in a small, surface-mount package, which is ideal for space-constrained applications.
Applications
This voltage reference is suitable for a diverse range of applications, including:
- Precision data acquisition systems
- Portable instrumentation
- Industrial control systems
- Battery-powered devices
- Automotive electronics
With its combination of accuracy, stability, and low power consumption, the TC55RP4001ECB713 from Microchip Technology is an excellent choice for designers looking to enhance the performance of their electronic systems. Its robust design ensures reliable operation, making it a trusted component in any precision voltage reference application.