The Molex 52089-0419 is a Flat Flex Cable (FFC) connector. FFC connectors provide a reliable and space-saving solution for connecting flexible flat cables to PCBs or other components. They are frequently used in applications where high-density connections are required in a compact form factor. This specific connector is designed to mate with a corresponding FFC cable, providing secure and efficient signal transmission.
Applications
- LCD displays
- Laptop computers
- Printers
- Scanners
- Automotive electronics
- Consumer electronics
Features
- Surface mount termination
- Compact design
- High pin count
- Secure cable retention
- Durable construction
- RoHS compliant
Benefits
- Space-saving solution for high-density connections
- Reliable signal transmission
- Easy integration into automated assembly lines
- Long lifespan due to robust materials
- Environmentally friendly due to RoHS compliance
Specifications
The Molex 52089-0419 has a specific pin count of 4 and is designed to accommodate a Flat Flex Cable with a pitch of 1.0mm. The housing material is typically a high-temperature thermoplastic, suitable for reflow soldering processes. The contact material is typically phosphor bronze or beryllium copper, ensuring good conductivity and durability. The voltage rating is usually around 50V. The current rating is typically around 0.5A per contact. The operating temperature range is typically between -40°C and +85°C. The connector is designed for surface mount technology (SMT) and comes in a tape and reel package for automated assembly.