The 51021-0200 is a PicoBlade connector manufactured by Molex, LLC. It is a two-circuit receptacle housing designed for wire-to-board connections. The PicoBlade series is known for its compact size and secure locking mechanism, making it suitable for applications where space is limited and reliable connections are essential.
Applications:
- Consumer electronics
- Small appliances
- Medical equipment
- Security systems
- Portable devices
Features:
- Two circuits
- Compact design
- Positive locking feature
- 1.25mm pitch
- Polarization to prevent mismating
Benefits:
- Saves space on the circuit board
- Ensures secure and reliable electrical connections
- Prevents accidental disconnections
- Allows for high-density packaging
- Easy to assemble
Additional Details:
The 51021-0200 receptacle housing has 2 circuits and a 1.25mm pitch. It is typically made of a durable, high-temperature thermoplastic material. The housing accepts Molex PicoBlade crimp terminals (sold separately). The mating connector is typically a PicoBlade header. The flammability rating is typically UL 94V-0. The operating temperature range depends on the chosen terminals and is outlined in the product specifications for the PicoBlade system. This connector is suitable for applications where vibration or movement is present because of its locking feature.