EN
  • EN
  • DE

503148-2090

Part No 503148-2090
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Conn Display Port RCP 20 POS 0.5mm Solder ST Thru-Hole 20 Terminal 1 Port DisplayPort™ Box/Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Beige
Connector Type Center Strip Contact, Forked, Receptacle
Contact Gender Female
Contact Material Copper
Contact Plating Tin
Country of Origin JP
Current Rating 1 A
Depth 9.55 mm
Fastening Type Latch
Gender Receptacle
Glow Wire Compliant Non-compliant
Housing Color Beige
Housing Material Resin
Length 19.3 mm
Maximum Operating Temperature 85 °C
Min Operating Temperature -25 °C
Mount Surface Mount, Through Hole
Number of Circuits 20
Number of Contacts 20
Number of Pins 20
Number of Positions 20
Number of Rows 2
Orientation Right Angle
Pitch 1.5 mm
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Row Spacing 1.5 mm
Termination Solder
Voltage Rating 100 V
Win Source Part Number 1004498-503148-2090
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 503148-2090 CAD Model

Description

This Molex LLC circular connector housing has a beige color and is made of resin material.

  • Color: Beige
  • Material: Resin
  • Orientation: Right-Angle
  • Mounting Type: Surface Mount, Through-Hole
  • Pitch: 1.5mm
  • Row Spacing: 1.5mm
  • Length: 19.3mm
  • Depth: 9.55mm
  • Connector Type: Center Strip Contact, Forked, Receptacle
  • Contact Material: Copper
  • Voltage Rating: 100V
  • Current Rating: 1A
  • Positions: 20
  • Contacts: 20
  • Circuits: 20
  • Contact Plating: Tin
  • Housing Color: Beige
  • Alternative Parts: 2041441-2, 503154-2090, 503148-2490, 503148-1690, 20021311-00020T4LF, 20021321-00020C4LF, and 87024-610LF5031482090
  • RoHS Compliant: Yes
  • REACH SVHC: No REACH SVHC

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
PLUG ASM
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Lowest to $52.4782
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8473 $52.6257
21+ $4.7978 $100.7538
33+ $4.6478 $153.3774
45+ $4.4979 $202.4055
58+ $4.3480 $252.1840
77+ $3.8982 $300.1614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess