EN
  • EN
  • DE

502380-0200

Part No 502380-0200
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description FFC FIXED JACKSCREW KIT Part Number: 88619-2 | Internal Number: 88619-2 | TE Connectivity
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Natural
Connector Type Non-Gendered, Plug
Contact Gender Male
Contact Resistance 20 mΩ
Country of Origin JP
Current Rating 1 A
Depth 7.05 mm
Fastening Type Latch
Flammability Rating UL94 V-0
Gender Male
Glow Wire Compliant Non-compliant
Housing Color White
Housing Material Polybutylene
Insulation Resistance 100 MΩ
Length 5.6 mm
Material Polybutylene
Maximum Operating Temperature 85 °C
Max Voltage Rating (AC) 50 V
Max Voltage Rating (DC) 5.05 kV
Min Operating Temperature -40 °C
Mount Cable, Free Hanging
Number of Circuits 13
Number of Contacts 2
Number of Pins 2
Number of Positions 2
Number of Rows 1
Orientation Right Angle
Pitch 1.25 mm
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Schedule B 8536695050, 8536695050
Termination Crimp
Voltage Rating 50 V
Voltage Rating (AC) 50 V
Width 5.45 mm
Wire/Cable Gauge 28 AWG
Wire Gauge (Max) 28 AWG
Wire Gauge (Min) 26 AWG
Win Source Part Number 976936-502380-0200
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 502380-0200 CAD Model

Description

This Molex, LLC non-gendered, plug connector is a 2-position, right angle connector with a pitch of 1.25 mm.

  • Positions: 2
  • Pitch: 1.25 mm
  • Housing Color: White
  • Housing Material: Polybutylene
  • Termination: Crimp
  • Contact Material: Male
  • Resistance: 20 mΩ
  • Voltage Rating: 50 V
  • Current Rating: 1 A
  • Width: 5.45 mm
  • Depth: 7.05 mm
  • Insulation Resistance: 100 MΩ
  • Halogen-Free: Yes
  • RoHS Compliant: Yes
  • Suitable for: Circular Connector Housings

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
Circular Plastic Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
455+ $0.1109 $50.4595
1,100+ $0.0910 $100.1000
1,705+ $0.0882 $150.3810
2,345+ $0.0853 $200.0285
3,035+ $0.0825 $250.3875
4,055+ $0.0740 $300.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88,314 pieces
MOQ: 455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess