EN
  • EN
  • DE

502352-0500

Part No 502352-0500
Manufacturer Molex, LLC
Catalog Headers & Wire Housings
Description 502352-0500 Molex Headers & Wire Housings WTB Header SR RA 5 Crcts Gold Plating NAT datasheet, inventory, & pricing.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex
Product Category Headers & Wire Housings
RoHS Details
Product Headers
Type Shrouded
Number of Positions 5 Position
Pitch 2 mm (0.079 in)
Number of Rows 1 Row
Mounting Style SMD/SMT
Termination Style Solder
Mounting Angle Right Angle
Contact Gender Pin (Male)
Contact Plating Tin
Series 502352
Tradename DuraClik
Application Wire-to-Board, Signal
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 105 C
Packaging Reel
Brand Molex
Contact Material Copper Alloy
Current Rating 3 A
Housing Color Natural
Housing Material Polyamide (PA)
Insulation Resistance 1 GOhms
Product Type Headers & Wire Housings
Factory Pack Quantity Factory Pack Quantity 4200
Subcategory Headers & Wire Housings
Voltage Rating 125 V
Unit Weight 0.023986 oz
Ultra Librarian 3D Model Ultra Librarian 502352-0500 CAD Model

You May Also Be Interested in

Molex, LLC
90136-1203 Molex Headers & Wire Housings C-GRID III 3 CKT SHR datasheet, inventory, & pricing.
Lowest to $0.8732
Molex, LLC
502352-0401 Molex Headers & Wire Housings WTB Header SR RA 4 Crcts Tin Plating BL datasheet, inventory, & pricing.
Lowest to $0.4996
Molex, LLC
87427-0602 Molex Headers & Wire Housings 6CKT WTB RA HDR datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
503148-0890 Molex Headers & Wire Housings 1.5WB DUAL R/A EMBS TAPE PKG 8P datasheet, inventory, & pricing.
Lowest to $1.4553
Molex, LLC
505608-0000 Molex Headers & Wire Housings 2.50MM WTW 3.30MM WTB CRIMP datasheet, inventory, & pricing.
Lowest to $0.0553
Molex, LLC
501189-2010 Molex Headers & Wire Housings 20CKT WTB FM HOUSING DUAL ROW datasheet, inventory, & pricing.
Lowest to $0.2329
Molex, LLC
502386-0270 Molex Headers & Wire Housings 2P CLIKMATE RECPT RIGHT ANGLE TIN datasheet, inventory, & pricing.
Lowest to $0.6735
Molex, LLC
39-29-1107 Molex Headers & Wire Housings 10 CKT R/A HEADER datasheet, inventory, & pricing.
Lowest to $1.0187
Molex, LLC
501645-2420 Molex Headers & Wire Housings IGRID 24P V HDR DUL ROW W/PCB LOC datasheet, inventory, & pricing.
Lowest to $0.4075

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 117,476 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess