EN
  • EN
  • DE

5019121590

Part No 5019121590
Manufacturer Molex, LLC
Catalog FFC, FPC (FlatFlexible) Connectors
Description Conn FPC Connector SKT 15 POS 0.3mm Solder RA SMD Easy-On™ T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Actuator Material Glass, Polymer
Contact Location Bottom
Contact Material Copper
Contact Plating Gold
Contact Resistance 80 mΩ
Country of Origin JP
Current Rating 500 mA
Depth 3.85 mm
ELV Compliant
Flammability Rating UL94 V-0
Gender Receptacle
Housing Color Black
Housing Material Polymer
Length 6.6 mm
Material Thermoplastic
Max Operating Temperature 85 °C
Max Voltage Rating (AC) 50 V
Max Voltage Rating (DC) 50 V
Min Operating Temperature -20 °C
Mount Surface Mount
Number of Circuits 15
Number of Contacts 15
Number of Positions 15
Number of Rows 1
Orientation Right Angle
Packaging Cut Tape (CT)
Pitch 600 µm
Plating Gold
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Stackable No
Termination Solder
Voltage Rating 50 V
Wire/Cable Type Straight
Win Source Part Number 1206573-5019121590
Categories FFC,FPC(FlatFlexible)Connectors
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5019121590 CAD Model

Description

The Molex LLC 1206573-5019121590 is a 15 position, 1 row, right angle receptacle FFC/FPC connector.

  • Positions: 15
  • Rows: 1
  • Orientation: Right Angle
  • Connector Type: FFC/FPC
  • Pitch: 600 µm
  • Voltage Rating: 50 V
  • Contact Material: Copper
  • Contact Plating: Gold
  • Housing Material: Polymer
  • Actuator Material: Glass and Polymer
  • Contact Resistance: 80 mΩ
  • Contact Location: Bottom
  • RoHS Compliant: Yes
  • Mounting: Surface Mount
  • Supply and Demand: Limited
  • Length: 6.6 mm
  • Depth: 3.85 mm
  • Color: Black
  • Radiation Hardening: No
  • Wire/Cable Type: Straight
  • Flammability Rating: UL94 V-0
  • Stackable: No

You May Also Be Interested in

TE Connectivity
CONN FFC RCPT HSG 6POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 14POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 15POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 16POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 3POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 6POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 50POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 3POS 2.54MM
Lowest to $1.2917
Amphenol
CONN FFC/FPC RCPT HSG 14POS 2.54
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess