EN
  • EN
  • DE

501876-1040

Part No 501876-1040
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description 20 W/B DUAL R/A PLG HSG ASSY 10C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Series *
Package Tray
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 856256-501876-1040
Ultra Librarian 3D Model Ultra Librarian 501876-1040 CAD Model

Description

The 501876-1040 is a Molex Micro-Lock Plus connector housing. These connectors are designed for high-density, secure connections in a variety of applications where space is a premium.

Applications

  • Consumer Electronics: Used in TVs, audio equipment, and other consumer devices.
  • Industrial Automation: Employed in control systems, sensors, and other industrial equipment.
  • Automotive Electronics: Integrated into vehicle control systems and infotainment systems.
  • Medical Devices: Used in medical equipment where reliable connections are critical.
  • Robotics: Employed in robotic systems for signal and power connections.

Features

  • Number of Circuits: 40. Specifies the number of individual contacts the housing can accommodate.
  • Pitch: 1.25mm. Indicates the spacing between adjacent contacts.
  • Mating Style: Wire-to-Board. Designed to connect wires to a printed circuit board.
  • Locking Feature: Features a robust locking mechanism for secure mating.
  • Material: Typically made of high-performance thermoplastic for durability.

Benefits

  • High Density: 1.25mm pitch allows for a large number of connections in a small space.
  • Secure Connection: Locking mechanism prevents accidental disconnections.
  • Reliable Performance: Designed for long-term reliability and stable performance in demanding environments.
  • Easy to Use: Simple to assemble with appropriate crimp terminals and mating connectors.
  • Durable: Constructed from robust materials to withstand harsh conditions.

Additional Details

The 501876-1040 Micro-Lock Plus connector housing provides a compact and reliable solution for high-density wire-to-board connections. Its 1.25mm pitch allows for a large number of circuits in a small footprint. The robust locking mechanism ensures a secure and stable connection, even in environments with vibration or shock. Molex is a reputable manufacturer known for producing high-quality connectors. When assembling this connector, it is important to use the correct Molex crimp terminals and mating headers designed for the Micro-Lock Plus series. Proper crimping techniques and tools are also essential for ensuring a reliable connection. This connector is commonly used in consumer electronics, industrial automation, automotive electronics, and medical devices, offering a reliable and space-saving solution for connecting wires to PCBs.

You May Also Be Interested in

CJT Connectors
Connector Header 3 position 2.54mm Pitch
Lowest to $0.1310
Yazaki
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.9736
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0411
JST Sales America Inc.
Connector Header 2 position 3.96mm Pitch 10A Through Hole -25℃~+85℃
Lowest to $0.0833
CJT Connectors
Connector Header 8 position 3.96mm Pitch
Lowest to $0.1485
CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9205 $50.6275
135+ $0.7553 $101.9655
210+ $0.7317 $153.6570
285+ $0.7081 $201.8085
370+ $0.6845 $253.2650
490+ $0.6137 $300.7130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 951 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess