EN
  • EN
  • DE

5010833010

Part No 5010833010
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description CONN RCPT 30POS 0.016 GOLD SMD / 0.40mm (.016") Pitch Wire-to-Board PCB Receptacle, Vertical, 30 Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex
Packaging Reel
Connector Type Receptacle
Contact Type Center Strip Contact
Style Board to Cable/Wire
Number of Positions 30
Number of Positions Loaded All
Pitch - Mating 0.016" (0.40mm)
Number of Rows 1
Mounting Style SMD
Termination Solder
Fastening Type Detent Lock
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 8.00μin (0.203μm)
Insulation Color Black
Insulation Height 0.049"
Temperature Range - Operating -30°C ~ 75°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Gold
Features Shielded, Solder Retention
Current Rating (Amps) 0.2A per Contact
Voltage Rating 30V
Applications General Purpose, Medical
Insulation Material Plastic, Glass Filled
Contact Material Copper Alloy
Contact Finish Thickness - Post 16.0μin (0.41μm)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814184-5010833010
Ultra Librarian 3D Model Ultra Librarian 5010833010 CAD Model

Description

This electronic component is a shielded, solder retention connector type from Molex.

  • Win Source Part Number: 814184-5010833010
  • Packaging: Reel
  • Positions: 30
  • Mounting Style: SMD
  • Contact Type: Center strip contact
  • Loaded Positions: All
  • Rows: 1
  • Termination: Solder
  • Fastening Type: Detent lock
  • Contact Material: Copper alloy
  • Voltage Rating: 30V
  • Material Flammability Rating: UL94 V-0
  • Applications: General purpose, medical
  • Insulation Material: Plastic and glass filled
  • Style: Board to cable/wire
  • Pitch: 0.016" (0.40mm)
  • Contact Finish (Mating): Gold
  • Contact Finish Thickness (Mating): 8.00μin (0.203μm)
  • Contact Finish (Post): Gold
  • Contact Finish Thickness (Post): 16.0μin (0.41μm)
  • Insulation Color: Black
  • Insulation Height: 0.049"
  • Operating Temperature: -30°C ~ 75°C
  • Supply and Demand Status: Limited
  • Manufacturer Pack Quantity: 3,000
  • MSL Level: 1 (Unlimited)
  • Current Rating: 0.2A per contact

You May Also Be Interested in

JILIN SINO-MICROELECTRONICS CO., LTD.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.1246
CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679
CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583
CTS Corporation
Connector Header 14 position 2.5mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.0769

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess