EN
  • EN
  • DE

500873-0806

Part No 500873-0806
Manufacturer Molex, LLC
Catalog Memory Connectors - PC Card Sockets
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843069-500873-0806
Ultra Librarian 3D Model Ultra Librarian 500873-0806 CAD Model

Description

The Molex 500873-0806 is a PC Card socket designed for memory card applications. This connector facilitates a secure and reliable connection between a PC card and a host device. These sockets are essential for a variety of devices that require memory card functionality.

Applications

  • Laptop computers
  • Digital cameras
  • Industrial control systems
  • Data acquisition equipment
  • Embedded systems
  • Any device requiring PC card connectivity

Features

  • Durable construction
  • High reliability
  • Compact design
  • Easy card insertion and ejection mechanism
  • Compliant with PC Card standards
  • Surface mount termination

Benefits

  • Secure and reliable connection for PC cards
  • Long lifespan due to durable materials
  • Space-saving design for compact devices
  • User-friendly card handling
  • Ensures compatibility with standard PC cards
  • Simplified assembly process

Specifications

The Molex 500873-0806 features a specific pin count and is designed to meet PC Card industry standards. The materials used in its construction are selected for durability and electrical performance. Its dimensions are designed to fit standard PC Card form factors. The connector is suitable for reflow soldering processes. The operating temperature range typically spans from -25°C to +85°C. It is engineered to withstand a specified number of insertion and removal cycles. The materials are compliant with RoHS standards. Detailed electrical specifications, such as contact resistance and voltage rating, are available in the product datasheet.

You May Also Be Interested in

C&K Components
CONN CARD PUSH-PULL R/A SMD
Need more? Email Us
Hirose Electric Co Ltd
CONN SIM CARD HINGED TYPE R/A / Conn SIM Card SKT 6 POS 2.54mm Solder ST SMD 1A
Need more? Email Us
3M
CONN MICRO SD CARD PUSH-PUSH R/A / Normal Polarization, Push-Push, Surfacemount
Lowest to $6.3435
Amphenol
CONN SIM CARD PUSH-PUSH R/A SMD
Lowest to $2.5029
Molex, LLC
CONN MICRO SD CARD HINGED TYPE
Lowest to $1.8676
Samtec Inc.
.050 X .050 EDGE MOUNT SOCKET AS / Conn Compact Flash Card SKT 68 POS 1.27mm Solder ST Edge Mount 1A/Contact Tube
Lowest to $8.0194
TE Connectivity
CONN COMPACT FLASH CARD R/A SMD
Need more? Email Us
Molex, LLC
CONN MICRO SD CARD PUSH-PUSH R/A / 1.10mm (.043") Pitch microSD Memory Card Connector, Normal Mount SMT, Push- Push Type
Lowest to $1.5798
Molex, LLC
20H MICRO SO HEADER WITH DC PIN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess