EN
  • EN
  • DE

48037-0001

Part No 48037-0001
Manufacturer Molex, LLC
Catalog Modular Connectors
Description Connector Accessories SDL Top Half Shell Plug 4 POS Polycarbonate Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Connector Type USB
Contact Material Brass
Contact Plating Gold
Country of Origin TW
Current Rating 1.5 A
Depth 18.8 mm
Flammability Rating UL94 V-0
Gender Male
Halogen Free Low Halogen
Housing Color Black
Housing Material Thermoplastic
Insulation Resistance 1 GΩ
Lead Free Yes
Lead Pitch 2.5 mm
Length 12.7 mm
Maximum Operating Temperature 85 °C
Max Voltage Rating (AC) 150 V
Min Operating Temperature -20 °C
Mount Through Hole
Number of Circuits 4
Number of Contacts 4
Number of Pins 2
Number of Ports 1
Number of Positions 4
Number of Rows 1
Number of Terminals 4
Orientation Right Angle
Plating Tin
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Termination Through Hole
Voltage Rating 150 V
Voltage Rating (AC) 150 V
Weight 2.299997 g
Win Source Part Number 1033704-48037-0001
Categories Modular Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 48037-0001 CAD Model

Description

The Molex 1033704-48037-0001 is a USB connector with 4 contacts and 2 pins.

  • Manufacturer: Molex
  • Contacts: 4
  • Pins: 2
  • Current Rating: 1.5A
  • Voltage Rating: 150V
  • Housing Material: Thermoplastic
  • Contact Material: Brass
  • Termination: Through-hole
  • Orientation: Right Angle
  • Color: Black
  • Housing Color: Black
  • Popularity: Low
  • Supply and Demand Status: Shortage
  • Suitable for: Electronics industry

You May Also Be Interested in

TE Connectivity
CONN STRAIN RELIEF RJ45/50 PLUGS
Need more? Email Us
HARTING
CONN MOD JACK 8P8C VERT SHIELDED
Need more? Email Us
TE Connectivity
CONN MOD JACK 6P6C VERT UNSHLD
Lowest to $1.6288
Molex, LLC
CONN MOD JACK 6P6C VERT UNSHLD
Lowest to $0.4178
Wurth Electronics Inc
CONN MOD JACK 8P8C ANGLED SHIELD
Need more? Email Us
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
TE Connectivity
CONN MOD JACK 8P8C R/A UNSHLD
Need more? Email Us
TE Connectivity
CONN MOD JACK 8P8C R/A UNSHLD
Lowest to $5.1925
Molex, LLC
CONN MOD JACK 8P8C VERT UNSHLD
Lowest to $1.5772

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7277 $50.9390
170+ $0.5971 $101.5070
260+ $0.5784 $150.3840
360+ $0.5598 $201.5280
465+ $0.5411 $251.6115
620+ $0.4851 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,306 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess