EN
  • EN
  • DE

43640-0310

Part No 43640-0310
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description Micro-Fit 3.0 Plug Housing, Sing / Rectangular Connectors - Housings
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Mfr Molex, LLC
Series *
Package Bulk
Product Status Active
Standard Package 350 pcs
ECCN EAR99
HTSUS 8538.90.6000
Win Source Part Number 1216954-43640-0310
Ultra Librarian 3D Model Ultra Librarian 43640-0310 CAD Model

Description

The Molex 43640-0310 is a Micro-Fit 3.0 header designed for wire-to-board connections. It is a key component in providing a secure and reliable interface between wires and printed circuit boards (PCBs). This header ensures stable mating with corresponding receptacle housings, establishing a robust electrical connection.

Applications

  • Consumer electronics: Used in devices like computers, printers, and audio equipment for internal connections.
  • Industrial automation: Integrated into control panels, motor drives, and programmable logic controllers (PLCs) for signal and power transmission.
  • Automotive: Employed in vehicle electronic systems, including lighting controls, sensor interfaces, and dashboard electronics.
  • Telecommunications: Found in networking devices, routers, and switches for reliable data and power connections.
  • Medical equipment: Utilized in medical diagnostic and monitoring devices where secure and reliable connections are critical.

Features

  • Micro-Fit 3.0 compatibility: Designed to mate with Micro-Fit 3.0 receptacle housings, ensuring system compatibility and design flexibility.
  • 3 circuits: Provides three connection points for signal or power transmission.
  • Single row: Offers a compact design for efficient use of PCB space.
  • Through-hole mounting: Designed for secure and stable mounting on PCBs.
  • Positive locking: Ensures a secure connection with the mating receptacle, preventing accidental disconnections.
  • Durable material: Made from high-quality materials for long-lasting performance and resistance to environmental factors.

Benefits

  • Reliable connection: Positive locking and robust construction ensure a stable and secure connection, minimizing the risk of signal loss or power interruption.
  • Compact size: The Micro-Fit 3.0 design allows for high-density connections in space-constrained applications.
  • Versatile use: Suitable for a wide range of industries and applications, providing design flexibility.
  • Easy installation: Through-hole mounting simplifies the installation process on PCBs.
  • Prevents accidental disconnections: The positive locking feature prevents unintentional disconnection, ensuring continuous operation.

Additional Details

The 43640-0310 header has a 3.0mm pitch and is typically manufactured from high-temperature thermoplastic, allowing it to withstand soldering processes. Its operating temperature range typically falls between -40°C and +105°C, making it suitable for a variety of operating environments. The header's design includes polarization features to prevent mismating with the corresponding receptacle. It adheres to RoHS compliance standards, ensuring it meets environmental regulations.

You May Also Be Interested in

Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $2.0166
JILIN SINO-MICROELECTRONICS CO., LTD.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.1246
Yazaki
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.9736
Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
JST Sales America Inc.
Connector Header 2 position 3.96mm Pitch 10A Through Hole -25℃~+85℃
Lowest to $0.0833
CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2849 $51.2820
430+ $0.2338 $100.5340
665+ $0.2265 $150.6225
915+ $0.2192 $200.5680
1,180+ $0.2119 $250.0420
1,580+ $0.1899 $300.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess