EN
  • EN
  • DE

43202-8104

Part No 43202-8104
Manufacturer Molex, LLC
Catalog Modular Connectors
Description Modular Connectors / Ethernet Connectors MDJCK 8/8 RA LOPRO UNSHLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Connector Type RJ45
Contact Material Bronze
Contact Plating Gold
Contact Resistance 10 mΩ
Country of Origin US
Current Rating 1.5 A
Depth 18.03 mm
Flammability Rating UL94 V-0
Gender Female
Housing Color Black
Housing Material Thermoplastic
Lead Free Lead Free
Length 15.24 mm
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Through Hole
Number of Contacts 8
Number of Ports 1
Number of Positions 8
Number of Positions Loaded 8
Orientation Right Angle
Packaging Bulk
Pitch 2.54 mm
Plating Tin
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Shielding Unshielded
Termination Through Hole
Voltage Rating 125 V
Voltage Rating (DC) 125 V
Win Source Part Number 1185604-43202-8104
Categories Modular Connectors
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 43202-8104 CAD Model

Description

The 1185604-43202-8104 RJ45 connector is designed for use in modular connectors.

  • Positions: 8
  • Pitch: 2.54mm
  • Contact Material: Bronze
  • Voltage Rating: 125V
  • Current Rating: 1.5A
  • Applications: Telecommunications, automotive, and general-purpose
  • Temperature Range: -40°C to 85°C
  • Shielding: Unshielded
  • Housing Material: Thermoplastic
  • Orientation: Right angle
  • Contact Plating: Gold
  • Housing Color: Black

You May Also Be Interested in

TE Connectivity
CONN MOD JACK 6P2C R/A UNSHLD
Need more? Email Us
Molex, LLC
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $3.1721
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
TE Connectivity
CONN MOD JACK 10P10C R/A SHLD
Lowest to $3.9288
Wurth Electronics Inc
CONN MOD JACK 8P8C ANGLED SHLD
Need more? Email Us
Pulse
Modular Connectors / Ethernet Connectors 1X4 TAB DOWN W/LED'S ETHERNET (NON PoE)
Lowest to $7.5672
Molex, LLC
CONN MOD JACK 8P8C VERT UNSHLD
Lowest to $1.5772
TE Connectivity
Modular Connectors / Ethernet Connectors 8 PORT 8P
Need more? Email Us
TE Connectivity
CONN MOD JACK 8P8C R/A UNSHLD
Lowest to $3.4252

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0374 $50.9350
60+ $1.6717 $100.3020
93+ $1.6195 $150.6135
128+ $1.5672 $200.6016
166+ $1.5150 $251.4900
221+ $1.3583 $300.1843
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess