EN
  • EN
  • DE

43045-1415

Part No 43045-1415
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description 3.00mm (.118") Pitch Micro-Fit 3.0™ Header, Surface Mount, Dual Row, Vertical, with Press-fit Metal Retention Clip, 14 Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Win Source Part Number 1128682-43045-1415
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 43045-1415 CAD Model

Description

The Molex 43045-1415 is a Micro-Fit 3.0 header designed for wire-to-board connections. This header is an important component in electronic assemblies, ensuring connections that are both secure and reliable. As a part of the Micro-Fit 3.0 connector system, it is known for its compact size and ability to support high-density applications.

Applications

  • Consumer electronics: Commonly found in devices such as home theater systems, digital appliances, and personal electronics.
  • Automotive industry: Used in automotive electronics, including control modules, sensor interfaces, and communication systems.
  • Industrial automation: Integrated into industrial control systems, PLCs, and robotic equipment.
  • Data centers: Utilized in servers, storage solutions, and networking hardware.
  • Telecommunications: Incorporated into telecommunications equipment like routers, switches, and base stations.

Features

  • Micro-Fit 3.0 design: Its compact form factor is well-suited for applications requiring high-density connections.
  • Dual-row configuration: Improves contact reliability and increases electrical performance.
  • Through-hole termination: Provides a robust and dependable connection to the printed circuit board (PCB).
  • Positive locking: Ensures a secure mating connection with the corresponding receptacle, preventing accidental disconnections.
  • Polarization: Prevents incorrect mating, ensuring proper orientation during the assembly process.
  • Durable material: Constructed from high-quality materials to ensure long-term reliability and consistent performance.

Benefits

  • Reliable connections: Delivers stable and secure electrical connections, which reduces the risk of signal loss or intermittent failures.
  • Space-saving: Its compact design optimizes space usage on densely populated circuit boards and in compact electronic devices.
  • Easy assembly: Designed for quick and easy installation, reducing manufacturing time and labor costs.
  • Versatile applications: Suitable for use in a wide range of applications across various industries, making it a versatile connectivity option.
  • Improved performance: Enhances the overall performance and reliability of electronic systems by providing secure and stable connections.

Additional Details

The 43045-1415 header is engineered to work with Molex's Micro-Fit 3.0 receptacles. It complies with industry standards for both safety and performance. This component is typically used with compatible receptacle housings and crimp terminals to create a complete wire-to-board connection. Its sturdy construction makes it capable of withstanding harsh environments and mechanical stresses.

This is a 14 circuit header with a tin finish and black color. The pitch is 3.00mm. It is RoHS compliant.

You May Also Be Interested in

JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0411
Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984
JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620
CJT Connectors
1 3P -40℃~+105℃ 2.54mm 3 3A 250V 1x3P Through Hole,Right Angle,P=2.54mm Headers, Male Pins RoHS
Lowest to $0.5298
CJT Connectors
Connector Header 3 position 2.54mm Pitch
Lowest to $0.1310
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.3412
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess