EN
  • EN
  • DE

43045-0809

Part No 43045-0809
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description MICROFIT 3.0 RA HDR/NAIL DR TIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Series *
Package Reel - TR
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906830-43045-0809
Ultra Librarian 3D Model Ultra Librarian 43045-0809 CAD Model

Description

The Molex 43045-0809 is a Micro-Fit 3.0 connector header designed for wire-to-board connections. With 8 circuits, it provides a reliable and compact solution for both power and signal applications. This header is designed for vertical mounting onto a PCB. The Micro-Fit 3.0 series is known for its small footprint, high current carrying capacity, and dependable contact performance, making it a popular choice for various industries.

Applications:

  • Consumer Electronics: Used in various consumer electronic devices for internal power and signal connections, such as in appliances and entertainment systems.
  • Industrial Automation: Employed in industrial control systems to connect sensors, actuators, and other devices to control boards, facilitating automation processes.
  • Automotive: Utilized in automotive electronics for reliable wire-to-board connections within various control modules.
  • Telecommunications: Integrated into telecommunications equipment for efficient signal and power distribution inside the devices.

Features:

  • Micro-Fit 3.0 Series: A member of Molex's Micro-Fit 3.0 connector family, recognized for its compact size and robust performance.
  • 8 Circuits: Offers eight independent connections for signal or power transmission, enhancing design flexibility.
  • Vertical Orientation: Designed for vertical mounting on PCBs, optimizing board space and simplifying assembly procedures.
  • High Current Capacity: Capable of handling substantial current loads, making it suitable for power applications.

Benefits:

  • Compact Design: Enables usage in applications where space is limited, allowing for smaller and more efficient designs.
  • Reliable Connection: Ensures a secure and stable electrical connection, minimizing the risk of signal loss or power interruption.
  • Versatile Application: Suitable for a broad range of applications due to its compact size and durable design, offering design versatility.
  • Simplified Assembly: Vertical mounting streamlines the assembly process, reducing manufacturing time and costs.

Additional Details:

The 43045-0809 features a resilient housing material and high-quality contacts, ensuring long-term durability and reliability. It is engineered to mate seamlessly with corresponding Micro-Fit 3.0 receptacles. Designers should consult the Molex datasheet for comprehensive specifications, including voltage and current ratings, operating temperature range, and compatible mating connector information. The connector's design incorporates polarization features to prevent incorrect mating, further enhancing its reliability. This connector is a preferred choice in applications demanding a harmonious balance of size, current capacity, and overall reliability.

You May Also Be Interested in

CJT Connectors
Connector Header 8 position 3.96mm Pitch
Lowest to $0.1485
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.3412
JST Sales America Inc.
Connector Header 2 position 3.96mm Pitch 10A Through Hole -25℃~+85℃
Lowest to $0.0833
CTS Corporation
Connector Header 14 position 2.5mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.0769
CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
CJT Connectors
2 10P -40℃~+105℃ 2mm 5 2A 250V 2x5P Through Hole,P=2mm Headers, Male Pins RoHS
Lowest to $0.4102
Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2224 $55.0080
100+ $1.0030 $100.3000
155+ $0.9717 $150.6135
215+ $0.9403 $202.1645
280+ $0.9090 $254.5200
370+ $0.8150 $301.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,359 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess