EN
  • EN
  • DE

0424108312

Part No 0424108312
Manufacturer Molex, LLC
Catalog Modular Connectors
Description CONN MOD JACK 8P8C VERT UNSHLD / Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded Cat3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Modular Connectors>Modular Connector Jacks
Manufacturer Molex
Packaging Tray
Connector Type Jack
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Number of Ports 1
Number of Rows 1
Mounting Through Hole
Orientation Vertical
Termination Solder
Shielding Unshielded
Ratings Cat3
Features Board Lock, Panel Stops
LED Color Does Not Contain LED
Tab Direction User Selectable
Contact Material Phosphor Bronze
Contact Finish Gold
Contact Finish Thickness 50.0µin (1.27µm)
Housing Material Polyester
Temperature Range - Operating -40°C ~ 85°C
Base Product Number 042410
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 42410-8312,424108312,042410-8312,Q7689892AA,0424108312-E,424108312-E,42410-8312-E,042410-8312-E,WM5565
Standard Package 1,260
Win Source Part Number 1333890-0424108312
Ultra Librarian 3D Model Ultra Librarian 0424108312 CAD Model

Description

The Molex 1333890-0424108312 is a jack connector with vertical orientation.

  • Number of Rows: 1
  • Termination: Solder
  • Contact Finish: Gold
  • Contact Finish Thickness: 50.0µin (1.27µm)
  • Contact Material: Phosphor bronze
  • Number of Ports: 1
  • Shielding: Unshielded
  • Housing Material: Polyester
  • Connector Type: Jack
  • Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
  • Temperature Range: -40°C ~ 85°C

You May Also Be Interested in

TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $16.9272
TE Connectivity
CONN MOD JACK 8P8C R/A UNSHLD
Lowest to $5.1925
TE Connectivity
CONN MOD JACK 10P10C R/A SHLD
Lowest to $3.9288
Wurth Electronics Inc
WR-MJ 8P8C THT HORIZONTAL
Need more? Email Us
Bel
Modular Connectors / Ethernet Connectors RJ45 Connector
Need more? Email Us
TE Connectivity
CONN MOD JACK 8P8C R/A UNSHLD
Lowest to $3.4252
Pulse
Modular Connectors / Ethernet Connectors 1X4 TAB DOWN W/LED'S ETHERNET (NON PoE)
Lowest to $7.5672
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
HARTING
CONN MOD JACK 8P8C VERT SHIELDED
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8122 $63.4270
80+ $1.4865 $118.9200
125+ $1.4403 $180.0375
170+ $1.3941 $236.9970
215+ $1.3479 $289.7985
290+ $1.2081 $350.3490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess