EN
  • EN
  • DE

42410-8314

Part No 42410-8314
Manufacturer Molex, LLC
Catalog Modular Connectors
Description Conn RJ-45 F 8 POS 2.54mm Solder ST Thru-Hole 8 Terminal 1 Port Cat 3 Box/Package/Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Connector Type RJ45
Contact Gender Female
Contact Material Bronze
Contact Plating Gold
Contact Resistance 20 mΩ
Country of Origin US
Current Rating 1.5 A
Depth 15.88 mm
Direction User Selectable
Flammability Rating UL94 V-0
Gender Female
Housing Color Black
Housing Material Polyester
Length 16 mm
Maximum Operating Temperature 80 °C
Min Operating Temperature -40 °C
Mount Panel, Through Hole
Number of Contacts 8
Number of Ports 1
Number of Positions 8
Number of Positions Loaded 8
Number of Rows 1
Orientation Straight
Pitch 2.54 mm
Plating Tin
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Shell Material Polyester
Shielding Unshielded
Termination Solder
Voltage Rating 125 V
Voltage Rating (DC) 125 V
Win Source Part Number 1020779-42410-8314
Categories Modular Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 42410-8314 CAD Model

Description

This Molex Modular Connector is an RJ45 type with 8 positions.

  • Type: RJ45
  • Positions: 8
  • Pitch: 2.54 mm
  • Positions Loaded: 8
  • Rows: 1
  • Termination: Solder
  • Contact Material: Bronze
  • Voltage Rating: 125 V
  • Current Rating: 1.5 A
  • Gender: Female
  • Contact Resistance: 20 mΩ
  • Plating: Gold
  • Housing Color: Black
  • RoHS Compliant: Yes
  • Operating Temperature: -40 to 80 °C
  • Mounting: Panel or Through Hole

You May Also Be Interested in

Wurth Electronics Inc
WR-MJ 8P8C THT HORIZONTAL
Need more? Email Us
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
TE Connectivity
Modular Connectors / Ethernet Connectors 8 PORT 8P
Need more? Email Us
Molex, LLC
CONN MOD JACK 6P6C VERT UNSHLD
Lowest to $0.4178
TE Connectivity
CONN MOD JACK 10P10C R/A SHLD
Lowest to $3.9288
TE Connectivity
CONN MOD JACK 8P8C R/A UNSHLD
Lowest to $5.1925
Wurth Electronics Inc
CONN MOD JACK 8P8C VERT UNSHLD
Lowest to $1.5772
Bel
Modular Connectors / Ethernet Connectors RJ45 Connector
Need more? Email Us
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $16.9272

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3039 $52.1560
95+ $1.0699 $101.6405
145+ $1.0365 $150.2925
200+ $1.0030 $200.6000
260+ $0.9696 $252.0960
350+ $0.8693 $304.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess