EN
  • EN
  • DE

39970-0103

Part No 39970-0103
Manufacturer Molex, LLC
Catalog Terminal Blocks
Description NEO 10.16MM HI-PWR 60A S97 STY05
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Series *
Package Bag
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.90.4000
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 855864-39970-0103
Ultra Librarian 3D Model Ultra Librarian 39970-0103 CAD Model

Description

The Molex 39970-0103 is a terminal block designed for secure and organized wire connections in various electrical and electronic applications. Manufactured by Molex, a leading global provider of interconnect solutions, this terminal block offers reliable performance and ease of use.

Applications:

  • Industrial control systems: Providing termination points for wiring in control panels and machinery.
  • Power distribution: Used in power distribution units (PDUs) and other power management systems.
  • HVAC systems: Providing connection points for wiring in heating, ventilation, and air conditioning (HVAC) equipment.
  • Lighting control: Facilitating wire connections in lighting fixtures and control systems.
  • Telecommunications: Used for secure wire connections in telecommunications equipment.

Features:

  • Screw-type terminals: Provides secure and reliable wire clamping using screws.
  • Multiple poles: Designed with multiple connection points for connecting multiple wires. (Number of poles needs to be confirmed from the datasheet.)
  • High-quality materials: Constructed from durable materials to ensure long-lasting performance.
  • Easy wire insertion: Streamlined design for quick and convenient wire insertion.
  • Compact size: Space-saving design for use in confined areas.
  • Robust construction: Withstands vibration and mechanical stress.

Benefits:

  • Secure and reliable connections: Screw termination ensures a stable electrical connection, minimizing the risk of loose wires.
  • Organized wiring: Simplifies wiring management, making it easier to troubleshoot and maintain electrical systems.
  • Enhanced safety: Provides insulated connection points to prevent electrical hazards.
  • Easy to install: User-friendly design for quick and simple installation.
  • Versatile: Suitable for a wide range of applications.

Additional Details:

  • Number of Poles: Verify number of poles from the datasheet.
  • Wire Gauge: Check the datasheet for the supported wire gauge range.
  • Voltage Rating: Check the datasheet for the voltage rating.
  • Current Rating: Check the datasheet for the current rating.
  • Insulation Material: Verify the insulation material from the datasheet (typically polyamide or similar).
  • Mounting: Typically designed for panel mounting or DIN rail mounting.

You May Also Be Interested in

Amphenol Anytek
17 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200" (5.08mm) Through Hole
Need more? Email Us
Sumitomo Electric
Rectangular Connector Contacts RoHS
Lowest to $0.0212
Amphenol Anytek
13 Position Wire to Board Terminal Block Horizontal with Board 0.295" (7.50mm) Through Hole
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
Amphenol Anytek
11 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138" (3.50mm) Through Hole, Kinked Pin
Need more? Email Us
Sumitomo Electric
Rectangular Connector Contacts RoHS
Lowest to $0.0937
Conta-Clip, Inc.
5 Position Wire to Board Terminal Block Horizontal with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
Conta-Clip, Inc.
4 Position Wire to Board Terminal Block Horizontal with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
Weidmuller
CONN TERM BLK DISCONNECT 8-20AWG
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess