EN
  • EN
  • DE

39100-2206

Part No 39100-2206
Manufacturer Molex, LLC
Catalog Terminal Blocks
Description Terminal Block, Barrier, 6POS, 8AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color White
Country of Origin CN
Current Rating 40 A
Flammability Rating UL94 V-0
Insulation Material Nylon
Maximum Operating Temperature 105 °C
Min Operating Temperature -40 °C
Mount Chassis, Panel
Number of Circuits 6
Number of Contacts 6
Number of Rows 2
Number of Wire Entries 12
Orientation Vertical
Packaging Bulk
Pitch 11.9888 mm
REACH SVHC Unknown
RoHS Compliant
Schedule B 8536695050
Voltage Rating 600 V
Wire/Cable Gauge 20 AWG
Wire Gauge (Max) 20 AWG
Wire Gauge (Min) 8 AWG
Win Source Part Number 1021659-39100-2206
Categories Terminal Blocks
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 39100-2206 CAD Model

Description

This electronic component is a terminal block from Molex with a Win Source Part Number of 1021659-39100-2206.

  • Packaging: Bulk
  • Pitch: 11.9888 mm
  • Color: White
  • Rows: Two
  • Voltage Rating: 600 V
  • Current Rating: 40 A
  • Contacts: Six
  • Circuits: Six
  • Orientation: Vertical
  • Insulation Material: Nylon
  • Wire Entries: 12
  • Alternative Parts: ES1200/06DSFB, ES1200/03DSFB, ES1200/08DSFB, 1546306-4, 1546306-5, 1546306-30391002206, 391002206, M800-03-06-5-M1
  • Country of Origin: CN
  • Popularity: Low
  • Maximum Operating Temperature: 105 °C
  • Mounting: Chassis and Panel
  • RoHS Compliant: Yes

You May Also Be Interested in

Weidmuller
CONN TERM BLK FEED THRU 6-18 AWG
Need more? Email Us
Amphenol Anytek
4 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138" (3.50mm) Through Hole, Kinked Pin
Need more? Email Us
Molex, LLC
39501-1004 Molex Pluggable Terminal Blocks EURO 3.5MM 4 CIRCUIT VERT PCB HEADER datasheet, inventory, & pricing.
Lowest to $3.1113
Sumitomo Electric
Rectangular Connector Contacts RoHS
Lowest to $0.0937
Weidmuller
2 Position Wire to Board Terminal Block Horizontal with Board 0.200" (5.08mm) Through Hole
Need more? Email Us
Conta-Clip, Inc.
4 Position Wire to Board Terminal Block Horizontal with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
Weidmuller
CONN TERM BLK FEED THRU 12-30AWG
Need more? Email Us
Weidmuller
2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138" (3.50mm) Through Hole
Need more? Email Us
TE Connectivity
40 Position Barrier Block Jumper Around Barrier, Spade
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess