EN
  • EN
  • DE

39-29-1147

Part No 39-29-1147
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description MINIFIT DR RA 94V0 HDR 14 556914  /  Connector Header position
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr Molex
Series *
Package Bag
RoHS Status RoHS non-compliant
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Other Names 2266-39-29-1147
Standard Package 1
Win Source Part Number 999970-39-29-1147
Ultra Librarian 3D Model Ultra Librarian 39-29-1147 CAD Model

Description

The Molex 39-29-1147 is a circular connector housing designed for various wire-to-wire and wire-to-board connection applications. As a crucial component of a connector system, this housing provides protection and secure mating for electrical contacts, ensuring reliable signal and power transmission. Molex is a well-known manufacturer of interconnect solutions, and this particular housing is part of their extensive range of circular connectors.

Applications

  • Industrial automation equipment
  • Automotive wiring harnesses
  • Medical devices
  • Telecommunications infrastructure
  • Power supplies
  • Robotics

Features

  • Durable construction: Typically made from robust plastic materials to withstand harsh environmental conditions.
  • Polarization features: Ensures correct mating orientation, preventing misconnections.
  • Secure locking mechanism: Provides a reliable connection that resists accidental disconnections due to vibration or movement.
  • Multiple contact positions: Accommodates a range of circuit requirements.
  • Compact design: Allows for high-density packaging and efficient use of space.
  • Easy assembly: Designed for quick and straightforward installation, reducing assembly time and costs.

Benefits

  • Enhanced reliability: Minimizes the risk of connection failures, ensuring consistent performance.
  • Improved safety: Provides insulation and protection against electrical hazards.
  • Reduced downtime: Secure connections prevent interruptions and minimize maintenance requirements.
  • Simplified assembly: Streamlines the manufacturing process, saving time and labor costs.
  • Versatile application: Suitable for a wide range of industries and applications.
  • Cost-effective solution: Offers a balance of performance and affordability.

Additional Details

The specific material composition and electrical characteristics of the 39-29-1147 housing will depend on the overall connector series and application requirements. Consult the Molex datasheet for detailed specifications, including voltage and current ratings, operating temperature range, and flammability ratings. Proper crimping tools and techniques should be used to ensure optimal contact performance. This housing is often used with corresponding terminals and mating connectors to form a complete interconnect system. The number of circuits it supports will be specified in the product documentation.

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
Circular Plastic Connectors
Need more? Email Us
TE Connectivity
PLUG ASM
Need more? Email Us
TE Connectivity
RECP ASM
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
RCPT.ASSY23-37STD SEX SQ.FLN
Need more? Email Us
TE Connectivity
Circular Connector, 14 Contact(s
Need more? Email Us
Omron
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess