EN
  • EN
  • DE

38750-6115

Part No 38750-6115
Manufacturer Molex, LLC
Catalog Terminal Blocks
Description Cross Referenced to MOLEX - Part MOL38750-6115
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 965083-38750-6115
Categories Terminal Blocks
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 38750-6115 CAD Model

Description

The Molex 38750-6115 is a terminal block designed for connecting wires in a secure and organized manner. As a product of Molex, a leading global manufacturer of interconnect solutions, this terminal block is engineered for reliable performance in various electrical and electronic applications.

Applications:

  • Control panels: Used for connecting and distributing power and signals within control panels for industrial machinery and automation systems.
  • Power distribution: Employed in power distribution units (PDUs) to connect and protect electrical circuits.
  • HVAC systems: Used in heating, ventilation, and air conditioning (HVAC) equipment for connecting control wires and power supplies.
  • Lighting systems: Facilitates the connection of wiring in lighting fixtures and control systems.
  • Telecommunications equipment: Provides a secure connection point for wires in telecommunication devices and infrastructure.

Features:

  • Screw termination: Utilizes screws to securely clamp wires, ensuring a reliable electrical connection.
  • Multiple poles: Consists of multiple connection points (poles) to accommodate several wires.
  • High current rating: Designed to handle significant electrical current, suitable for power distribution applications (specific current rating to be verified from the datasheet).
  • Durable construction: Made from high-quality materials for long-lasting performance in demanding environments.
  • Easy wire insertion: Designed for easy and quick wire insertion, simplifying installation and maintenance.
  • Compact design: Offers a space-saving solution for connecting wires in confined spaces.

Benefits:

  • Secure connections: Screw termination provides a reliable and vibration-resistant connection, preventing loose wires and potential electrical failures.
  • Organized wiring: Simplifies wiring management, making it easier to troubleshoot and maintain electrical systems.
  • Safe operation: Helps to prevent electrical hazards by providing a secure and insulated connection point.
  • Easy installation: Screw termination and clear markings simplify the installation process.
  • Versatile application: Suitable for a wide range of electrical and electronic applications.

Additional Details:

  • Number of Poles: Requires checking the datasheet for the exact number of poles.
  • Wire Gauge: Check datasheet for supported wire gauge range.
  • Voltage Rating: Check datasheet for voltage rating.
  • Current Rating: Check datasheet for current rating.
  • Material: Typically made from a combination of plastic and metal.
  • Mounting Type: Usually panel mount or DIN rail mount.

You May Also Be Interested in

Weidmuller
CONN TERM BLK FEED THRU 12-30AWG
Need more? Email Us
Phoenix Contact
Terminal Block Connector 4 Position Feed Through Gray 16-20 AWG
Need more? Email Us
Weidmuller
CONN TERM BLK GROUND 6-14 AWG
Need more? Email Us
Conta-Clip, Inc.
3 Position Wire to Board Terminal Block Horizontal with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
WECO Electrical Connectors Inc.
2 Position Wire to Board Terminal Block Surface Mount, Right Angle 5mm
Lowest to $9.3135
Sumitomo Electric
Rectangular Connector Contacts RoHS
Lowest to $0.0379
Amphenol Anytek
18 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
Weidmuller
CONN TERM BLK FEED THRU 10-26AWG
Need more? Email Us
Weidmuller
2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138" (3.50mm) Through Hole
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess