EN
  • EN
  • DE

35363-0560

Part No 35363-0560
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description WAFER 353630510
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Series *
Package Bag
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844178-35363-0560
Ultra Librarian 3D Model Ultra Librarian 35363-0560 CAD Model

Description

The 35363-0560 is a Micro-Fit 3.0 Connector Header manufactured by Molex, LLC. This connector header is designed for wire-to-board connections in various electronic applications. Its compact size and high current carrying capacity make it suitable for space-constrained and power-intensive applications.

Applications

  • Power Supplies: Used for connecting power sources to circuit boards.
  • Industrial Equipment: Employed in industrial control systems and machinery.
  • Consumer Electronics: Found in appliances, gaming consoles, and other consumer devices.
  • Automotive Electronics: Utilized in automotive control units and wiring harnesses.
  • Telecommunications Equipment: Used for connecting various modules in telecommunications systems.

Features

  • Micro-Fit 3.0 Series: Compact size with a 3.0mm pitch.
  • 5 Circuits: Provides connectivity for five individual circuits.
  • Through-Hole Termination: Designed for through-hole mounting on PCBs.
  • High Current Capacity: Supports high current flow for power applications.
  • Polarization Features: Prevents mismating and ensures correct connection.

Benefits

  • Space Saving: Compact design allows for high-density board layouts.
  • Reliable Connection: Provides a secure and reliable electrical connection.
  • Easy Installation: Through-hole termination simplifies the soldering process.
  • Versatile Application: Suitable for a wide range of electronic applications.
  • Error Prevention: Polarization features prevent incorrect mating.

Additional Details

The Micro-Fit 3.0 connector series is known for its compact size and robust design. The 35363-0560 header is typically used with mating connectors from the Micro-Fit 3.0 series to create a complete wire-to-board connection. The header is made from durable materials to withstand harsh environmental conditions and ensure long-term reliability.

Molex, LLC is a leading global manufacturer of electronic connectors and interconnect solutions. Their products are widely used in various industries, including automotive, telecommunications, and consumer electronics.

When selecting connectors like the 35363-0560, it's important to consider factors such as the number of circuits, current rating, voltage rating, and operating temperature. These parameters should be compatible with the application requirements to ensure proper functionality and safety. Molex provides detailed datasheets for their connectors, including specifications, dimensions, and performance characteristics.

You May Also Be Interested in

Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382
CJT Connectors
2 10P -40℃~+105℃ 2mm 5 2A 250V 2x5P Through Hole,P=2mm Headers, Male Pins RoHS
Lowest to $0.4102
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0411
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984
CJT Connectors
1 3P -40℃~+105℃ 2.54mm 3 3A 250V 1x3P Through Hole,Right Angle,P=2.54mm Headers, Male Pins RoHS
Lowest to $0.5298
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1817 $50.8760
675+ $0.1491 $100.6425
1,040+ $0.1445 $150.2800
1,435+ $0.1398 $200.6130
1,850+ $0.1352 $250.1200
2,480+ $0.1212 $300.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess