EN
  • EN
  • DE

34690-0160

Part No 34690-0160
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Stac64 Vertical Header Assembly, 16 Circuits, Polarization A, Black, Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Connector Type Rectangular
Contact Material Brass
Contact Plating Tin
Country of Origin CN
Current Rating 10 A
Depth 28.05 mm
Gender Male
Glow Wire Compliant Non-compliant
Halogen Free Low Halogen
Height 15.86 mm
Housing Material Thermoplastic
Max Operating Temperature 100 °C
Min Operating Temperature -40 °C
Mount Through Hole
Number of Circuits 16
Number of Contacts 16
Number of Positions 16
Number of Rows 2
Orientation Vertical
Pitch 2.54 mm
Plating Tin
REACH SVHC Unknown
RoHS Compliant
Termination Through Hole
Voltage Rating 500 V
Voltage Rating (DC) 500 V
Width 28.96 mm
Win Source Part Number 1199742-34690-0160
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 34690-0160 CAD Model

Description

The 1199742-34690-0160 connector from Molex is a rectangular type connector with a pitch of 2.54 mm and a black color.

  • Connector Type: Rectangular
  • Pitch: 2.54 mm
  • Color: Black
  • Gender: Male
  • Orientation: Vertical
  • Rows: Two
  • Termination: Through-Hole
  • Contact Material: Brass
  • Voltage Rating: 500 V
  • Current Rating: 10 A
  • Housing Material: Thermoplastic
  • Number of Circuits: 16
  • Contact Plating: Tin
  • Plating: Tin
  • Height: 15.86 mm
  • Width: 28.96 mm
  • MSL Level: Vendor Undefined
  • REACH SVHC: Unknown
  • HTSUS Code: 8536.69.4040

You May Also Be Interested in

Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
Circular Connector, 14 Contact(s
Need more? Email Us
TE Connectivity
PLUG ASM
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0998 $62.9940
70+ $1.7233 $120.6310
105+ $1.6690 $175.2450
145+ $1.6147 $234.1315
185+ $1.5616 $288.8960
250+ $1.3999 $349.9750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess