EN
  • EN
  • DE

22-28-2159

Part No 22-28-2159
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Header Connector, pcb Mount, recept, 15 Contacts, pin, 0.1 Pitch, r Angle Pc Tail Terminal
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Connector Type Male Pin
Contact Material Brass
Contact Mating Length 7.493 mm
Contact Plating Gold
Country of Origin US
Current Rating 4 A
Depth 11.23 mm
Gender Male
Housing Color Black
Housing Material Nylon
Length 38.1 mm
Maximum Operating Temperature 75 °C
Min Operating Temperature 0 °C
Mount Through Hole
Number of Circuits 15
Number of Contacts 15
Number of Positions 15
Number of Rows 1
Orientation Right Angle
Packaging Bulk
Pitch 2.54 mm
Plating Tin
RoHS Compliant
Termination Solder
Win Source Part Number 1002498-22-28-2159
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 22-28-2159 CAD Model

Description

The Molex 1002498-22-28-2159 is a 15-position male pin connector with a 2.54 mm pitch.

  • Positions: 15
  • Pitch: 2.54 mm
  • Color: Black
  • Orientation: Right-Angle
  • Contact Material: Brass
  • Contact Plating: Gold
  • Contact Mating Length: 7.493 mm
  • Current Rating: 4 A
  • Housing Material: Nylon
  • Number of Circuits: 15
  • Termination: Solder
  • Contact Material: Tin
  • Mounting: Through-Hole
  • Length: 38.1 mm
  • Depth: 11.23 mm
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 75 °C

You May Also Be Interested in

Amphenol Industrial Operations
CONN RCPT HSNG MALE 3POS PNL MT
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT HSG FMALE 32POS PNL MT
Need more? Email Us
Amphenol Aerospace Operations
CONN PLG HSG FMALE 30POS INLINE
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT HSG FMALE 151P PNL MT
Need more? Email Us
TE Connectivity
CONN RCPT HSNG MALE 24POS PNL MT
Need more? Email Us
Conesys
AE8 12C 12#20 PIN RECP
Need more? Email Us
JAE Electronics
CONN PLG HSG FMALE 7POS INLINE
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT HSG MALE 15POS PNL MT
Need more? Email Us
Hirose Electric Co Ltd
CONN PLG HSG FMALE 12POS INLINE
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess