EN
  • EN
  • DE

204774-0001

Part No 204774-0001
Manufacturer Molex, LLC
Catalog RF Antennas
Description Antenna Omni-Directional 4.8dBi 960MHz/2700MHz SMD Emboss T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Country of Origin CN
Frequency 1.71 GHz
Height 3.25 mm
Impedance 50 Ω
Length 33 mm
Max Frequency 2.7 GHz
Max Operating Temperature 125 °C
Min Operating Temperature -40 °C
Number of Bands 2
Power Rating 2 W
Return Loss -6 dB
RoHS Compliant
Thickness 3 mm
Width 6 mm
Win Source Part Number 1165763-204774-0001
Categories RF Antennas
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 204774-0001 CAD Model

Description

The Molex RF Antenna has a Win Source Part Number of 1165763-204774-0001.

  • Length: 33 mm
  • Impedance: 50 Ω
  • Frequency: 1.71 GHz
  • Return Loss: -6 dB
  • Thickness: 3 mm
  • Height: 3.25 mm
  • Number of Bands: 2
  • Power Rating: 2 W
  • Width: 6 mm
  • Max Frequency: 2.7 GHz
  • Designed for: use in RF Antennas
  • Supply and Demand Status: limited
  • Alternative parts (cross-reference): 204774-0001, 2047740001, 2047740001, and 2047740001
  • Country of Origin: CN
  • RoHS Compliant: RoHS compliant
  • Min Operating Temperature: -40°C
  • Max Operating Temperature: 125°C

You May Also Be Interested in

TE Connectivity
RF ANT 868MHZ DOME SLD TH
Lowest to $4.3657
TE Connectivity
RF ANT 859MHZ/1.9GHZ PCB TRACE
Need more? Email Us
Abracon LLC
RF ANT 1.575GHZ CER PATCH PIN
Lowest to $2.5210
TE Connectivity
RF ANT 916MHZ WHIP STR RP-SMA ML
Need more? Email Us
Abracon LLC
RF ANT 1.575GHZ CER PATCH PIN
Need more? Email Us
Abracon LLC
RF ANT 2.8GHZ CHIP SOLDER SMD
Need more? Email Us
Taoglas Limited
RF ANT 915MHZ PCB TRACE IPEX MHF
Need more? Email Us
TE Connectivity
RF ANT 2.4GHZ WHIP STR RP-SMA ML
Need more? Email Us
Walsin Technology Corporation
RF ANT 2.4GHZ PCB TRACE IPEX ADH
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess