EN
  • EN
  • DE

19070-0015

Part No 19070-0015
Manufacturer Molex, LLC
Catalog Terminals
Description RING INSULKRIMP (AA-221-10X) / Ring Terminal Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminals>Ring Connectors
Manufacturer Molex
Packaging Box
Product Status Active
RoHS Status ROHS3 Compliant
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number 2266-19070-0015
Standard Package 1
Win Source Part Number 1333593-19070-0015
Ultra Librarian 3D Model Ultra Librarian 19070-0015 CAD Model

Description

The Molex 19070-0015 is a high-quality crimp terminal designed for secure and reliable electrical connections in a variety of applications. Manufactured by Molex, a leading provider of interconnect solutions, this terminal is engineered to provide optimal performance and durability. The terminal is typically used with corresponding Molex connectors to create robust wire-to-wire or wire-to-board connections.

Applications

  • Automotive Wiring Harnesses: Used extensively in automotive applications for connecting wires in various electronic systems.
  • Industrial Equipment: Employed in industrial machinery and control systems for reliable power and signal transmission.
  • Consumer Electronics: Utilized in a wide range of consumer devices, including appliances, audio equipment, and home electronics.
  • Telecommunications Equipment: Used in telecommunications infrastructure for creating secure and stable connections.
  • Medical Devices: Incorporated into medical equipment where reliable electrical connections are critical.

Features

  • Crimp Termination: Designed for crimp termination, providing a gas-tight and reliable connection when properly crimped.
  • High Conductivity Material: Made from high-conductivity materials such as brass or copper alloy to ensure efficient electrical transmission.
  • Durable Construction: Constructed to withstand harsh environmental conditions and mechanical stress.
  • Precise Dimensions: Manufactured with precise dimensions to ensure compatibility with corresponding Molex connectors.
  • Tin Plating: Features tin plating for corrosion resistance and improved solderability.
  • Wire Range Compatibility: Designed to accommodate a specific range of wire gauges for versatile application.

Benefits

  • Reliable Connection: Provides a secure and stable electrical connection, minimizing the risk of signal loss or power interruption.
  • Easy Installation: Crimp termination allows for quick and easy installation using appropriate crimping tools.
  • Long-Term Performance: Durable construction ensures long-term performance and reliability, even in harsh environments.
  • Versatile Application: Suitable for a wide range of applications due to its compatibility with various wire gauges and connector types.
  • Cost-Effective Solution: Offers a cost-effective solution for creating reliable electrical connections in high-volume production.
  • Corrosion Resistance: Tin plating protects against corrosion, extending the lifespan of the connection.

The Molex 19070-0015 terminal is designed to meet industry standards for electrical safety and performance. Proper crimping techniques and tools are essential to ensure a reliable and secure connection. The terminal's design includes features that facilitate proper wire insertion and crimp alignment, further enhancing the reliability of the connection. Its construction ensures it can withstand temperature variations and mechanical vibrations, making it suitable for demanding applications.

You May Also Be Interested in

Panduit Corp
CONN TERM RECT TONG 10 AWG #1/4
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 3/0 AWG #1/2
Need more? Email Us
Molex, LLC
19203-0389 Molex Terminals KRIMPTITE RING TNG datasheet, inventory, & pricing.
Lowest to $0.5821
Panduit Corp
CONN TERM RECT TONG 2/0 AWG #3/8
Need more? Email Us
Molex, LLC
19276-0005 Molex Terminals .250X.032 FEM FIQD INSULK 16-14 QUIXON datasheet, inventory, & pricing.
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 1/0 AWG #3/8
Need more? Email Us
Panduit Corp
CONN TERM RECT LUG 6 AWG #1/2
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 1/0 AWG #1/4
Need more? Email Us
Panduit Corp
CONN TERM RECT LUG 3/0-4AWG #3/8
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1453 $58.1200
970+ $0.1194 $115.8180
1,500+ $0.1155 $173.2500
2,070+ $0.1118 $231.4260
2,675+ $0.1081 $289.1675
3,580+ $0.0969 $346.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess