EN
  • EN
  • DE

19039-0015

Part No 19039-0015
Manufacturer Molex, LLC
Catalog Terminals
Description Quick Disconnect Terminal 18-22AWG Brass Light Red F 25.78mm Tin Avikrimp¿ T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Body Material Brass
Color Red
Contact Material Brass
Contact Plating Tin
Country of Origin US
Depth 7.8 mm
ELV Compliant
Flammability Rating UL94 V-2
Gender Female
Glow Wire Compliant Non-compliant
Halogen Free Low Halogen
Insulation Insulated
Insulation Material Nylon
Length 25.78 mm
Material Brass
Maximum Operating Temperature 105 °C
Min Operating Temperature -40 °C
Orientation Straight
Plating Tin
REACH SVHC No SVHC
RoHS Compliant
Terminal Material Brass
Termination Crimp
Voltage Rating 600 V
Voltage Rating (DC) 600 V
Wire/Cable Gauge 22 AWG
Wire Gauge (Max) 18 AWG
Wire Gauge (Min) 22 AWG
Win Source Part Number 989252-19039-0015
Categories Terminals
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 19039-0015 CAD Model

Description

The Molex 989252-19039-0015 is a female, insulated, crimp termination connector that has a red color.

  • Gender: Female
  • Insulation: Insulated
  • Termination: Crimp
  • Color: Red
  • Contact Material: Brass
  • Voltage Rating: 600V
  • Length: 25.78mm
  • Orientation: Straight
  • Contact Plating: Tin
  • Insulation Material: Nylon
  • Body Material: Brass
  • Plating: Tin
  • Category: Terminals
  • Alternative Parts: 19003-0003, 19003-0024, 19002-0009, 61060-1, 34156, 184268-10190390015, 190390015, BRA-8156NT, BRA8156NT
  • Country of Origin: US
  • Feature: Low Halogen Free
  • Supply and Demand: Shortage
  • Maximum Operating Temperature: 105 °C
  • Depth: 7.8mm
  • Compliance: RoHS
  • Minimum Operating Temperature: -40 °C
  • Voltage Rating (DC): 600V
  • REACH SVHC: No SVHC
  • Wire/Cable Gauge: 22 AWG
  • Compliance: ELV
  • Flammability Rating: UL94 V-2
  • Glow Wire: Not Glow Wire Compliant
  • Wire Gauge (max): 18 AWG
  • Wire Gauge (min): 22 AWG
  • Terminal Material: Brass

You May Also Be Interested in

TE Connectivity
CONN RING CIRC 10-12AWG CRIMP / Ring Terminal Connector Circular 10-12 AWG Crimp
Need more? Email Us
TE Connectivity
CONN RING CIRC 16-22AWG #6 CRIMP / Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp
Lowest to $1.9906
TE Connectivity
CONN QC RCPT 10-14AWG 0.250 / 0.250" (6.35mm) Quick Connect Female 10-14 AWG Crimp Connector Fully Insulated
Need more? Email Us
Molex, LLC
Connector, Shell; Pin; Commercial Mate-N-Lok; 13; 250; Phosphor Bronze; Pre-Tin
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PC PIN CIRC .063DIA TINLEAD / PC Pin Terminal Connector Through Hole Tin-Lead 0.063" (1.60mm) Dia
Need more? Email Us
TE Connectivity
CONTACT SOCKET 17-20AWG CRIMP / Socket Contact 17-20 AWG Size 2.5mm Crimp Tin
Lowest to $0.1787
TE Connectivity
Connector Terminal Solder Shield Splice Cross-Linked Polyolefin Black
Need more? Email Us
Molex, LLC
1.25mm Pitch, PicoBlade Female Crimp Terminal, Gold (Au) Plating, 26-28 AWG, Reel
Need more? Email Us
TE Connectivity
CONN MAG TERM 14-18AWG TAB / Terminal Magnetic Connector 14-18 AWG Tab
Lowest to $0.0176

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess