EN
  • EN
  • DE

19002-0044

Part No 19002-0044
Manufacturer Molex, LLC
Catalog Terminals
Description Avikrimp Quick Disconnect, Female, for 10-12 (5.00-3.30mm²) Wire, Box, Tab 6.35 x 0.81mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Body Material Brass
Color Yellow
Contact Material Brass
Contact Plating Tin
Country of Origin US
Depth 9.7 mm
ELV Compliant
Flammability Rating UL94 V-2
Gender Female
Glow Wire Compliant Non-compliant
Halogen Free Low Halogen
Insulation Insulated
Insulation Material Nylon
Length 26.4 mm
Material Brass
Maximum Operating Temperature 105 °C
Min Operating Temperature -65 °C
Orientation Straight
Packaging Bulk
Plating Tin
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Termination Crimp
Voltage Rating 300 V
Voltage Rating (DC) 300 V
Wire/Cable Gauge 10 AWG
Wire Gauge (Max) 10 AWG
Wire Gauge (Min) 12 AWG
Win Source Part Number 973389-19002-0044
Categories Terminals
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 19002-0044 CAD Model

Description

The Molex 973389-19002-0044 is a yellow-colored, straight orientation, insulated female crimp terminal.

  • Manufacturer: Molex, LLC
  • Type: Female Crimp Terminal
  • Color: Yellow
  • Orientation: Straight
  • Insulated: Yes
  • Body Material: Brass
  • Contact Material: Brass
  • Contact Plating: Tin
  • Voltage Rating: 300 V
  • Operating Temperature: -65 to 105 °C
  • Insulation Material: Nylon
  • Halogen-Free: Yes
  • RoHS Compliant: Yes
  • Wire/Cable Gauge: 10-12 AWG
  • Flammability Rating: UL94 V-2

You May Also Be Interested in

Panduit Corp
CONN TERM RECT TONG 10 AWG #1/4
Need more? Email Us
TE Connectivity
MS25036-156 TE Connectivity Terminals TRMNL,PIDG R 12-10 8 datasheet, inventory, & pricing.
Lowest to $1.0216
Molex, LLC
19043-0027 Molex Terminals TAB ADAPTER (2M/1F) 1F) PLATED (VWA-0-1) datasheet, inventory, & pricing.
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 500 MCM #3/8
Need more? Email Us
ABB Embedded Power
BC14-8 ABB Installation Products Terminals NONINS RING TERM, HD 16-14, NO8, ME datasheet, inventory, & pricing.
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 2/0 AWG #1/2
Need more? Email Us
3M
CONN TERM RECT 1/0 AWG #5/16
Need more? Email Us
JST Sales America Inc.
Ring Connectors RoHS
Lowest to $0.0728
Molex, LLC
19002-0025 Molex Terminals 14-16 AWG DISCONNECT datasheet, inventory, & pricing.
Lowest to $0.8790

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3677 $58.8320
385+ $0.3017 $116.1545
595+ $0.2924 $173.9780
820+ $0.2829 $231.9780
1,060+ $0.2734 $289.8040
1,415+ $0.2451 $346.8165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,900 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess