EN
  • EN
  • DE

15-91-2085

Part No 15-91-2085
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Conn Shrouded Header (4 Sides) HDR 8 POS 2.54mm Solder RA SMD SL™ Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Contact Gender Male
Contact Material Bronze
Contact Plating Gold
Contact Resistance 30 mΩ
Country of Origin US
Current Rating 3 A
ELV Compliant
Flammability Rating UL94 V-0
Gender Male
Glow Wire Compliant Non-compliant
Housing Color Black
Housing Material Polyester
Insulation Resistance 1 GΩ
Lead Free Yes
Lead Pitch 2.54 mm
Material Brass
Mating Post Length 6.1 mm
Maximum Operating Temperature 105 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Circuits 8
Number of Contacts 8
Number of Positions 8
Number of Rows 1
Orientation Right Angle, Vertical
Pitch 2.54 mm
Plating Tin
REACH SVHC No SVHC
RoHS Compliant
Termination SMD/SMT
Voltage Rating 250 V
Voltage Rating (DC) 250 V
Win Source Part Number 1010897-15-91-2085
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 15-91-2085 CAD Model

Description

Molex, LLC presents a circular connector housing with part number 1010897-15-91-2085. This Molex, LLC 1010897-15-91-2085 is a circular connector housing.

  • Housing Color: black
  • Positions: 8
  • Pitch: 2.54 mm
  • Voltage Rating: 250 V
  • Current Rating: 3 A
  • Termination Type: SMD/SMT
  • Contact Material: bronze
  • Contact Plating: gold
  • Contact Resistance: 30 mΩ
  • Housing Material: polyester
  • Orientation: right angle / vertical
  • Material: brass
  • Plating: tin
  • Insulation Resistance: 1 GΩ
  • RoHS Compliant: Yes
  • Lead-Free: Yes
  • Maximum Operating Temperature: 105 °C
  • Mounting: surface
  • Category: circular connectors - housings
  • Supply and Demand: shortage

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
TE Connectivity RECPT,N KEY,SZ 1
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
Circular Connector, 14 Contact(s
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1633 $60.1027
45+ $2.5955 $116.7975
69+ $2.5144 $173.4936
95+ $2.4333 $231.1635
123+ $2.3522 $289.3206
165+ $2.1088 $347.9520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 937 pieces
In Stock: 924 pieces Factory Stock: 13 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess