EN
  • EN
  • DE

15-91-0200

Part No 15-91-0200
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Conn Ejector Header HDR 20 POS 2.54mm Solder ST Thru-Hole Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Contact Gender Male
Contact Material Bronze
Contact Plating Gold
Country of Origin US
Current Rating 3 A
Depth 4.9 mm
ELV Compliant
Flammability Rating UL94 V-0
Gender Male
Glow Wire Compliant Non-compliant
Halogen Free Low Halogen
Height 5.9 mm
Housing Color Natural
Housing Material Thermoplastic
Lead Free Yes
Lead Pitch 2.54 mm
Length 22.4 mm
Material Bronze
Max Current Rating 3 A
Maximum Operating Temperature 105 °C
Max Voltage Rating (AC) 250 V
Max Voltage Rating (DC) 250.25 kV
Min Operating Temperature -40 °C
Mount Surface Mount, Through Hole
Number of Circuits 20
Number of Contacts 20
Number of Positions 20
Number of Rows 2
Orientation Vertical
Pitch 2.54 mm
Plating Tin
Radiation Hardening No
RoHS Compliant
Row Spacing 2.54 mm
Termination Solder
Voltage Rating 250 V
Voltage Rating (DC) 250 V
Win Source Part Number 1041590-15-91-0200
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 15-91-0200 CAD Model

Description

This Molex 1041590-15-91-0200 connector is a male, 20-position, 2-row housing with a 2.54mm pitch. This Molex 1041590-15-91-0200 connector is a male, 20-position, 2-row housing with a 2.54mm pitch.

  • Gender: male
  • Positions: 20
  • Rows: 2
  • Pitch: 2.54mm
  • Housing Material: thermoplastic
  • Housing Color: natural
  • Orientation: vertical
  • Contact Plating: gold
  • Current Rating: 3A
  • Voltage Rating: 250V
  • Contact Material: bronze
  • Termination: solder
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Low Halogen: Yes
  • Flammability Rating: UL94 V-0
  • Category: circular connector housings
  • Height: 5.9mm
  • Length: 22.4mm
  • Depth: 4.9mm
  • Supply: short
  • Popularity: low
  • Risk: counterfeit

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
TE Connectivity RECPT,N KEY,SZ 1
Need more? Email Us
TE Connectivity
Circular Plastic Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
PLUG ASM
Need more? Email Us
TE Connectivity
Circular Connector, 14 Contact(s
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess