EN
  • EN
  • DE

146236-0021

Part No 146236-0021
Manufacturer Molex, LLC
Catalog RF Antennas
Description Rectangular Near Field Communication (NFC) Antenna without Ferrite 34.39mm by 46.10mm by 0.17mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Country of Origin CN
Frequency 13.56 MHz
Inductance 2.6 µH
Length 34.39 mm
RoHS Compliant
Thickness 170 µm
Width 46.1 mm
Win Source Part Number 1034712-146236-0021
Categories RF Antennas
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 146236-0021 CAD Model

Description

The 146236-0021 is a flexible, embedded antenna manufactured by Molex. It is designed for wireless communication applications, providing reliable performance in a compact form factor. This antenna is particularly suitable for devices requiring a small footprint and easy integration.

Applications:

  • IoT Devices
  • Wearable Technology
  • Asset Tracking Systems
  • Remote Monitoring Devices
  • Wireless Sensors

Features:

  • Frequency Range: 2.4 GHz - 2.5 GHz (typically for Wi-Fi and Bluetooth)
  • Polarization: Linear
  • Impedance: 50 Ohms
  • Mounting Style: Surface Mount
  • Compact Size: Designed for small devices
  • Flexible Substrate: Allows for conformal mounting

Benefits:

  • Easy Integration: Surface mount design simplifies assembly and reduces manufacturing costs.
  • Compact Size: Ideal for small and portable devices where space is limited.
  • Flexible Mounting: Conformal mounting allows the antenna to be placed on curved or irregular surfaces.
  • Reliable Performance: Provides consistent and reliable wireless communication.
  • Cost-Effective: Offers a balance of performance and affordability for various applications.

The Molex 146236-0021 antenna is commonly used in IoT devices to provide wireless connectivity for data transmission and control. Its small size and flexible substrate make it suitable for integration into wearable technology such as smartwatches and fitness trackers. In asset tracking systems, it enables the real-time monitoring of valuable assets. Furthermore, it is also utilized in remote monitoring devices for environmental monitoring and industrial automation, and wireless sensors for data collection in various applications.

The antenna's performance characteristics, such as gain and radiation pattern, are optimized for the 2.4 GHz frequency band, commonly used for Wi-Fi and Bluetooth communication. The linear polarization ensures compatibility with a wide range of wireless devices. The 50-ohm impedance is standard for RF systems, simplifying impedance matching and minimizing signal reflections. Overall, the Molex 146236-0021 antenna provides a reliable and cost-effective solution for wireless communication in a variety of applications. Its flexibility, ease of integration, and consistent performance make it a popular choice for engineers and designers.

You May Also Be Interested in

TE Connectivity
RF ANT 2.4GHZ WHIP STR RP-SMA ML
Need more? Email Us
TE Connectivity
RF ANT 859MHZ/1.9GHZ PCB TRACE
Need more? Email Us
Taoglas Limited
RF ANT 1.575GHZ CER PATCH PIN
Need more? Email Us
Taoglas Limited
RF ANT 2.4GHZ WHIP STR RP-SMA ML
Need more? Email Us
Taoglas Limited
RF ANT 2.4GHZ WHIP TILT SMA MALE
Need more? Email Us
TE Connectivity
RF ANT 868MHZ DOME SLD TH
Lowest to $4.3657
TE Connectivity
RF ANT 916MHZ WHIP RA RP-SMA MAL
Need more? Email Us
Taoglas Limited
RF ANT 1.575GHZ MOD SMA MALE ADH
Need more? Email Us
TE Connectivity
RF ANT 916MHZ WHIP RA RP-SMA MAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess