EN
  • EN
  • DE

1302011120

Part No 1302011120
Manufacturer Molex, LLC
Catalog Circular Connectors - Accessories
Description CONN COVER C BLACK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Accessories
Mfr Molex, LLC
Series Brad Mini-Change 130201
Package Bulk
Product Status Active
Accessory Type Cap (Cover)
For Use With/Related Products Brad Mini-Change Connectors
Shell Size - Insert C
Material Zinc Die Cast
Features Beaded Chain with Ring, Internal Thread
Color Black
Base Product Number 130201
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 7907.00.6000
Win Source Part Number 1149386-1302011120
Ultra Librarian 3D Model Ultra Librarian 1302011120 CAD Model

Description

The electronic component with the Win Source Part Number 1149386-1302011120 is a circular connector accessory from Molex, LLC. It is part of the Brad Mini-Change 130201 series and comes in a black color.

  • Win Source Part Number: 1149386-1302011120
  • Category: Circular Connector Accessory
  • Manufacturer: Molex, LLC
  • Series: Brad Mini-Change 130201
  • Color: Black
  • Accessory Type: Beaded Chain with Ring
  • Thread: Internal
  • Package Type: Bulk
  • Standard Package Quantity: 1 piece
  • Shell Size Insert: C
  • Material: Zinc Die-Cast
  • ECCN: EAR99
  • MSL Level: Not Applicable
  • HTSUS Code: 7907.00.6000
  • Product Status: Active

You May Also Be Interested in

Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
HARTING
CONN LOCKNUT M16 SILVER
Need more? Email Us
Glenair, Inc.
CONNECTOR
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
Glenair, Inc.
CONNECTOR
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.5890 $70.5890
2+ $57.9198 $115.8396
4+ $56.1099 $224.4396
5+ $54.3000 $271.5000
6+ $52.4901 $314.9406
8+ $47.0593 $376.4744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 104 pieces
In Stock: 52 pieces Factory Stock: 52 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess