EN
  • EN
  • DE

120066-5461

Part No 120066-5461
Manufacturer Molex, LLC
Catalog OEM Parts (0 - 9)
Description Double End Cordset; M12; 8 Pole; AC Plug - Receptacle; 1M DE UN; 888030B41M010R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Cable Length 1 m
Contact Material Brass
Contact Plating Gold
Country of Origin PL
Insulation Color Black
RoHS Non-Compliant
Schedule B 8544420000
Win Source Part Number 987190-120066-5461
Categories OEM Parts(0-9)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 120066-5461 CAD Model

Description

The 120066-5461 is a Micro-Change M12 Single-Ended Cordset from Molex, designed for robust and reliable connectivity in industrial environments. This cordset facilitates the transmission of power and/or signals in harsh conditions, offering excellent protection against dust, water, and vibration.

Applications:

  • Industrial automation
  • Robotics
  • Machine tools
  • Material handling equipment
  • Sensor and actuator connections

Features:

  • M12 connector for secure and standardized connections
  • Single-ended configuration with a cable on one end and a connector on the other
  • Durable cable jacket for resistance to abrasion, chemicals, and UV exposure
  • IP67 rated for protection against dust and water immersion
  • Various pole counts and cable lengths available

Benefits:

  • Ensured reliable connections in demanding industrial environments
  • Reduced downtime due to robust design and resistance to harsh conditions
  • Simplified installation with pre-terminated cable and connector
  • Increased flexibility with various cable lengths and pole counts
  • Long service life due to high-quality materials and construction

Additional Details:

The 120066-5461 cordset typically features a PUR (Polyurethane) or PVC cable jacket, providing excellent resistance to abrasion, chemicals, and UV exposure. The M12 connector conforms to industry standards, ensuring compatibility with a wide range of devices. The IP67 rating guarantees protection against dust and temporary water immersion, making it suitable for use in washdown environments. The cordset is available in various pole counts (e.g., 3, 4, 5, 8, 12) and cable lengths to suit different application requirements. Molex's Micro-Change M12 connectors are known for their robust design and reliable performance, making them a popular choice for industrial connectivity solutions. The specific wiring configuration and pinout will depend on the specific model. This cordset is designed to provide a secure and reliable connection, minimizing the risk of signal disruption or power loss. It is a crucial component in many industrial automation systems, enabling efficient and reliable data transfer and power distribution.

You May Also Be Interested in

Dell
Need more? Email Us
IBM
Need more? Email Us
Amd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess