EN
  • EN
  • DE

105405-2308

Part No 105405-2308
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Nano-Fit Right-Angle Header, Surface Mount, 2.50mm Pitch, Dual Row, 8 Circuits, 0.76µm Gold (Au) Plating, Natural,...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Gold
Country of Origin CN
Number of Circuits 8
Number of Rows 2
Orientation Right Angle
Plating Tin
RoHS Compliant
Win Source Part Number 1191333-105405-2308
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 105405-2308 CAD Model

Description

The Molex 105405-2308 is a circular connector housing, designed to provide a secure and reliable connection in various applications. It is part of Molex's extensive range of connector solutions, known for their quality and performance. As a housing, it protects the connector's internal components and ensures a stable electrical connection, particularly in demanding environments.

Applications:

  • Industrial Automation: Used in industrial control systems, sensors, and actuators to provide reliable and robust connections.
  • Robotics: Employed in robotic systems for secure power and signal transmission in dynamic operating conditions.
  • Medical Equipment: Utilized in medical devices, where secure and stable connections are crucial for patient safety and accurate equipment operation.
  • Aerospace and Defense: Found in aerospace and defense applications requiring high-reliability connectors capable of withstanding harsh conditions.
  • Telecommunications: Used in telecommunications equipment for signal and power connections, ensuring network stability and performance.
  • Automotive Industry: Integrated into automotive wiring harnesses for secure and reliable connections within vehicle electronics.

Features:

  • Durable Construction: Made from high-quality materials to ensure long-lasting performance and resistance to wear and tear.
  • Secure Locking Mechanism: Features a reliable locking mechanism to prevent accidental disconnections, maintaining a stable and secure connection.
  • Environmental Protection: Designed to provide protection against dust, moisture, and other environmental factors, enhancing reliability in harsh conditions.
  • Easy Assembly: Designed for easy and quick assembly, reducing installation time and labor costs.
  • Compact Design: Offers a compact form factor, making it suitable for applications with limited space.
  • Versatile Compatibility: Compatible with a range of contacts and cable sizes, providing flexibility in design and application.

Benefits:

  • Reliable Connection: Ensures a stable and secure electrical connection, minimizing the risk of signal loss or power interruption.
  • Enhanced Durability: Withstands harsh environmental conditions, extending the lifespan of the connection in demanding applications.
  • Reduced Downtime: Prevents accidental disconnections, minimizing equipment downtime and maintenance costs.
  • Simplified Installation: Easy assembly reduces installation time and costs, improving overall efficiency in manufacturing and maintenance.
  • Increased Safety: Provides a safe and secure connection, reducing the risk of electrical hazards and ensuring operational safety.
  • Optimized Performance: Contributes to optimized system performance by ensuring reliable and stable connections, enhancing the overall efficiency of the connected devices.

The Molex 105405-2308 circular connector housing is a robust and dependable solution for applications that require secure and durable electrical connections. Its durable construction, secure locking mechanism, and environmental protection features make it an excellent choice for industrial automation, robotics, medical equipment, aerospace and defense, telecommunications, and the automotive industry. The ease of assembly and versatile compatibility further enhance its value, providing a reliable and efficient connection solution for a wide range of demanding applications.

You May Also Be Interested in

Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
RCPT.ASSY23-37STD SEX SQ.FLN
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us
TE Connectivity
RECP ASM
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess