EN
  • EN
  • DE

105047-001

Part No 105047-001
Manufacturer Molex, LLC
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case ROHS
Manufacturer Molex, LLC
Manufacturer Homepage www.molex.com
Win Source Part Number 712997-105047-001
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 105047-001 CAD Model

Description

The Molex 105047-001 is a connector component, specifically a Micro-Fit 3.0 receptacle housing. These housings are an integral part of the Micro-Fit 3.0 connector system, a compact, high-density power connector system widely used in various industries. It's designed for secure connections in applications where space is limited but reliable power delivery is crucial. The receptacle housing accepts crimp terminals, providing a secure and robust connection for wires.

Applications

  • Consumer electronics (e.g., TVs, appliances)
  • Automotive electronics
  • Industrial equipment
  • Telecommunications equipment
  • Medical devices
  • Data centers and servers

Features

  • Micro-Fit 3.0 design: Compact size for high-density applications.
  • Receptacle housing: Accepts crimp terminals for secure wire connections.
  • Positive locking mechanism: Prevents accidental disconnections.
  • Polarization features: Ensures correct mating with the corresponding header.
  • Durable material: Typically made of high-temperature thermoplastic for reliability.
  • Multiple circuit sizes available: Accommodates different wire counts.

Benefits

  • Space savings: Compact design allows for higher component density on PCBs.
  • Reliable connections: Positive locking and durable materials ensure secure and long-lasting connections.
  • Ease of assembly: Crimp terminals simplify wire termination.
  • Prevention of mismating: Polarization features prevent incorrect connections.
  • Versatility: Suitable for a wide range of applications.

Additional Details

The Molex 105047-001 is typically made from a high-temperature thermoplastic material capable of withstanding reflow soldering processes. The exact number of circuits it supports can be determined by consulting the Molex datasheet for this specific part number. It is designed to mate with corresponding Micro-Fit 3.0 headers. Detailed specifications such as voltage rating, current rating, operating temperature range, and wire gauge compatibility can be found in the official Molex product documentation. Proper crimping tools and procedures must be used to ensure reliable wire termination. The 105047-001 housing contributes to the overall reliability and performance of the Micro-Fit 3.0 connector system in demanding electronic applications.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4389 $59.2515
325+ $0.3604 $117.1300
500+ $0.3488 $174.4000
685+ $0.3373 $231.0505
890+ $0.3257 $289.8730
1,190+ $0.2922 $347.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 850 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess