EN
  • EN
  • DE

10-89-4142

Part No 10-89-4142
Manufacturer Molex, LLC
Catalog Headers & Wire Housings
Description 10-89-4142 Molex Headers & Wire Housings 2x7 HI-PRO R/A HDR datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex
Product Category Headers & Wire Housings
RoHS Details
Product Headers
Type Breakaway
Number of Positions 14 Position
Pitch 2.54 mm (0.1 in)
Number of Rows 2 Row
Row Spacing 2.54 mm (0.1 in)
Mounting Style Through Hole
Termination Style Solder Pin
Mounting Angle Right Angle
Contact Gender Pin (Male)
Contact Plating Gold
Mating Post Length 6.1 mm (0.24 in)
Termination Post Length 2.79 mm (0.11 in)
Series 70216
Tradename C-Grid
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 105 C
Packaging Tube
Brand Molex
Contact Material Tin
Current Rating 3 A
Flammability Rating UL 94 V-0
Housing Material Polyester
Product Type Headers & Wire Housings
Factory Pack Quantity Factory Pack Quantity 1200
Subcategory Headers & Wire Housings
Voltage Rating 250 V
Part # Aliases 10894142 A-70216-0240 0010894142
Unit Weight 0.041447 oz
Ultra Librarian 3D Model Ultra Librarian 10-89-4142 CAD Model

You May Also Be Interested in

JST Sales America Inc.
Headers & Wire Housings PA HEADER (SMT SIDE)
Lowest to $1.2755
JST Sales America Inc.
Headers & Wire Housings XH HEADER (TOP)
Lowest to $0.0378
Molex, LLC
Headers & Wire Housings VERTICAL HDR 2P
Lowest to $0.0641
Samtec Inc.
Headers & Wire Housings .100" Mini Mate Isolated Power Terminal Header
Lowest to $3.1166
Samtec Inc.
Headers & Wire Housings Classic PCB Header Strips, 0.100" pitch
Need more? Email Us
Molex, LLC
Headers & Wire Housings VERTICAL HDR 6P
Lowest to $0.1180
JST Sales America Inc.
Headers & Wire Housings PA Series 3 Position 2 mm Pitch With Boss Top Entry Shrouded Header
Lowest to $0.4750
Molex, LLC
Headers & Wire Housings MICRO-FIT 3.0 HEADER
Lowest to $0.4301
Molex, LLC
Headers & Wire Housings WTB Header SR Vert. 2 Crcts Tin Plating BL
Lowest to $0.3188

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,117 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess