EN
  • EN
  • DE

0678008001

Part No 0678008001
Manufacturer Molex, LLC
Catalog Pluggable Connectors
Description CONN SATA HEADER 7POS SLD PCB / 7 Position SATA Header, Shrouded Connector Solder Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Pluggable Connectors>Pluggable Connector Assemblies
Mfr Molex, LLC
Series 67800
Package Tray
Connector Style Header, Shrouded
Connector Type SATA
Number of Positions 7
Mounting Type Through Hole
Termination Solder
Features Board Guide, Friction Lock
Contact Finish Gold
Contact Finish Thickness Flash
Base Product Number 067800
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 4,800 pcs
Win Source Part Number 1381003-0678008001
Ultra Librarian 3D Model Ultra Librarian 0678008001 CAD Model

Description

The 1381003-0678008001 is a pluggable connector assembly from Molex, LLC.

  • Series: 67800
  • Number of Positions: 7
  • Features: Board Guide, Friction Lock
  • Connector Type: SATA
  • Termination: Solder
  • Contact Finish: Gold
  • Package Quantity: 4,800 pieces
  • Mounting Type: Through-Hole
  • ECCN: EAR99
  • Moisture Sensitivity Level: 1 (unlimited)
  • Application: Computer and Storage

You May Also Be Interested in

TE Connectivity
CONN SFP+ CAGE SLD R/A / Position SFP+ Cage Connector Solder Through Hole, Right Angle
Lowest to $6.3055
Molex, LLC
CONN MINI SAS RCPT 26POS SLD SMD / 26 Position SAS, Mini Receptacle Connector Solder Surface Mount
Need more? Email Us
Amphenol
CONN MINI HD SAS RCPT 1X4 64P RA / 64 (16 x 4) Position SAS, Mini HD Receptacle with Cage, Ganged (1x4) Connector Press-Fit Through Hole, Right Angle
Lowest to $15.8367
Amphenol
CONN MINI SAS RCP 26P SLD RA SMD
Need more? Email Us
TE Connectivity
CONN SFP CAGE 1X2 PRESS-FIT R/A / Position SFP Cage, Ganged (1 x 2) Connector Press-Fit Through Hole, Right Angle
Lowest to $25.5023
Samtec Inc.
0.80 MM QSFP+ EDGE CARD CONNECTO / Position Connector
Lowest to $3.1767
Amphenol
CONN MIN HD SAS RCPT 36P SLD SMD / 36 Position SAS, Mini HD Receptacle Connector Solder Surface Mount
Lowest to $3.6446
Molex, LLC
CONN SFP+ RCPT 20POS SLD R/A SMD / 20 Position SFP+ Receptacle Connector Solder Surface Mount, Right Angle
Lowest to $17.7073
TE Connectivity
CONN SFP CAGE 1X2 PRESS-FIT R/A / Position SFP Cage, Ganged (1 x 2) Connector Press-Fit Through Hole, Right Angle
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess