EN
  • EN
  • DE

0475530001

Part No 0475530001
Manufacturer Molex, LLC
Catalog Memory Connectors - PC Card Sockets
Description CONN SIM CARD PUSH-PUSH R/A SMD / 8 (6 + 2) Position Card Connector SIM Card Surface Mount, Right Angle Gold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Memory Connectors - PC Card Sockets
Mfr Molex, LLC
Series 47553
Package Tape & Reel
Product Status Active
Card Type SIM Card
Number of Positions 8 (6 + 2)
Connector Type Connector and Ejector
Insertion, Removal Method Push In, Push Out
Mounting Type Surface Mount, Right Angle
Features Switch
Height Above Board 0.071" (1.80mm)
Mounting Feature Normal, Standard - Top
Contact Finish Gold
Contact Finish Thickness 15.0µin (0.38µm)
Base Product Number 047553
Standard Package 600 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 856131-0475530001
Ultra Librarian 3D Model Ultra Librarian 0475530001 CAD Model

Description

The 47553 series is a PC card socket connector designed for memory applications.

  • Application: Memory
  • Number of Positions: 8
  • Card Positions: 6
  • Switch Positions: 2
  • Contact Finish: Gold
  • Contact Finish Thickness: 15.0µin (0.38µm)
  • Package: Tape & Reel
  • Height Above Board: 0.071" (1.80mm)
  • Card Type: SIM Card
  • Insertion/Removal Method: Push In/Push Out
  • Mounting Feature: Normal, Standard - Top
  • Mounting Options: Surface Mount, Right Angle
  • Standard Package Quantity: 600 pieces

You May Also Be Interested in

Molex, LLC
CONN SIM CARD HINGED TYPE R/A
Lowest to $3.7309
Korea Hro parts Co., Ltd.
Micro SD card (TF card) Connector and Ejector Push-Push Surface Mount
Lowest to $0.2038
AVX Corp/Kyocera Corp
MEMORY CARD CONNECTOR FOR MICROSIM CARD / MICROSIM CARD CONNECTOR SINGLE
Need more? Email Us
Hirose Electric Co Ltd
CONN COMPACT FLASH CARD R/A SMD
Need more? Email Us
Molex, LLC
47219-2001 Molex Memory Card Connectors TFR READER (HINGE TYPE) datasheet, inventory, & pricing.
Lowest to $0.5821
Hirose Electric Co Ltd
CONN COMPACT FLASH CARD R/A SMD
Need more? Email Us
Molex, LLC
CONN SIM CARD PUSH-PULL R/A SMD
Lowest to $4.8914
Molex, LLC
CONN MICRO SIM CARD PUSH-PULL
Need more? Email Us
Amphenol FCI
CONN PCMCIA CARD PUSH-PUSH
Lowest to $10.3465

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0037 $50.1850
125+ $0.8236 $102.9500
190+ $0.7978 $151.5820
260+ $0.7721 $200.7460
335+ $0.7464 $250.0440
450+ $0.6692 $301.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,110 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess