EN
  • EN
  • DE

0470182001

Part No 0470182001
Manufacturer Molex, LLC
Catalog Pluggable Connectors
Description CONN SATA RCPT 22POS SLD R/A SMD / 22 Position SATA Receptacle Connector Solder Surface Mount, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Pluggable Connectors>Pluggable Connector Assemblies
Mfr Molex, LLC
Series 47018
Package Tray
Connector Style Receptacle
Connector Type SATA
Number of Positions 22
Mounting Type Surface Mount, Right Angle
Termination Solder
Features Board Lock
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number 047018
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 210 pcs
Win Source Part Number 1380380-0470182001
Ultra Librarian 3D Model Ultra Librarian 0470182001 CAD Model

Description

The 1380380-0470182001 is a pluggable connector assembly from Molex, LLC.

  • Series: 47018
  • Positions: 22
  • Connector Type: SATA
  • Termination: Solder
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0μin (0.76μm)
  • Package: Tray
  • Connector Style: Receptacle
  • Standard Package: 210 Pieces
  • Mounting Type: Surface Mount, Right Angle
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS: 8536.69.4040
  • Moisture Sensitivity Level: 1 (Unlimited)
  • Board Lock: Yes

You May Also Be Interested in

Amphenol FCI
CONN IND MINI I PLG 8POS IDC STR
Need more? Email Us
Amphenol
I/O Connectors G14A42121B12HR-OCULINK RECPT RA SMT
Lowest to $3.9229
Hirose Electric Co Ltd
CONN AUTO LAN PLUG 4P SLD RA SMD / 4 Position Automotive LAN Connector Plug Connector Solder Surface Mount, Right Angle
Lowest to $1.8392
TE Connectivity
CONN SFP CAGE 1X2 PRESS-FIT R/A / Position SFP Cage, Ganged (1 x 2) Connector Press-Fit Through Hole, Right Angle
Need more? Email Us
Molex, LLC
CONN SFP CAGE PRESS-FIT R/A / Position SFP Cage Connector Press-Fit Through Hole, Right Angle
Lowest to $28.8311
Pulse
CONN SFP CAGE PRESS-FIT R/A
Lowest to $2.1579
Amphenol
CONN SFP+ CAGE W/HSINK PRESS RA
Lowest to $8.0437
Amphenol
MINI SAS CAGE ASSY
Lowest to $16.5790
Amphenol
CONN MIN HD SAS RCPT 36P SLD SMD / 36 Position SAS, Mini HD Receptacle Connector Solder Surface Mount
Lowest to $3.6446

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8699 $64.3495
11+ $10.5601 $116.1611
17+ $10.2300 $173.9100
24+ $9.9000 $237.6000
31+ $9.5700 $296.6700
41+ $8.5800 $351.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess