The Mitsumi PST8230UR is a voltage detector IC utilized for reliable voltage monitoring and reset control in electronic systems. It provides a stable and accurate means of ensuring that downstream circuitry operates within specified voltage parameters, preventing damage and ensuring proper functionality. Its small footprint makes it suitable for modern, compact electronic designs.
Applications
- Microprocessor and microcontroller systems reset
- Power supply voltage monitoring
- Battery-powered device protection
- Industrial control systems
- Consumer electronics
Features
- Precise voltage detection threshold
- Low quiescent current
- Compact surface-mount package
- Hysteresis to prevent oscillation
- Wide operating temperature range
Benefits
- Reliable system operation: Ensures the system is reset when the voltage falls below the required level, preventing errors.
- Extended battery life: Low current consumption makes it ideal for portable devices.
- Space-saving design: Small package size allows integration into compact boards.
- Improved noise immunity: Hysteresis helps to avoid false resets due to voltage noise.
- Stable performance: Wide temperature range ensures reliable operation in various environments.
The PST8230UR is a crucial component in applications requiring stable voltage monitoring. Its low power consumption is especially beneficial in battery-operated devices. The integrated hysteresis feature contributes to system robustness by minimizing false triggering caused by noise or voltage variations near the threshold. This device is typically used to safeguard microcontrollers and other sensitive components from undervoltage conditions. Specific technical specifications include a defined detection voltage and a minimal supply current requirement. The primary function is to safeguard the system by triggering a reset when the supply voltage is inadequate, thereby maintaining system integrity and preventing unpredictable behavior. The surface mount package allows for efficient assembly and integration into modern PCBs. The PST8230UR helps to maintain consistent performance and prevents data corruption in a wide range of electronic applications.