EN
  • EN
  • DE

PST8225U

Part No PST8225U
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 282449-PST8225U
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PST8225U CAD Model

Description

The PST8225U is a voltage detector IC from Mitsumi Electric, designed to monitor voltage levels and provide a reset signal when the voltage falls below a predetermined threshold. This functionality is critical for safeguarding sensitive electronic components and ensuring the stable operation of various electronic systems.

Applications:

  • Microcontroller Reset: Provides a reliable reset signal to microcontrollers and microprocessors during undervoltage conditions.
  • Power Supply Monitoring: Monitors the output voltage of power supplies, triggering alarms or shutdowns if the voltage drops below acceptable levels.
  • Battery Protection: Prevents deep discharge of batteries in portable devices by initiating a shutdown when the battery voltage is critically low.
  • Memory Backup Systems: Ensures data integrity in memory devices by initiating a safe shutdown during power failures.
  • Industrial Control: Monitors voltage levels in industrial equipment to maintain stable and reliable operation.

Features:

  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • High Accuracy Detection Voltage: Provides precise voltage monitoring for reliable undervoltage detection.
  • Small Package: Allows for compact circuit designs and space-saving applications.
  • Open Drain Output: Offers flexible interfacing with other electronic components.
  • Wide Operating Temperature Range: Ensures stable performance in various environmental conditions.

Benefits:

  • Improved System Reliability: Prevents system malfunctions and data loss due to undervoltage conditions.
  • Extended Battery Life: Low power consumption helps prolong battery life in portable devices.
  • Simplified Circuit Design: Easy to integrate into existing designs with minimal external components.
  • Cost-Effective: Provides reliable voltage monitoring at a low cost.
  • Sensitive Component Protection: Safeguards electronic components from damage caused by voltage drops.

Additional Details:

The PST8225U features an open-drain output, which requires an external pull-up resistor for proper operation. The detection voltage is pre-set, offering a specific threshold for undervoltage detection. This component is designed for applications requiring precise voltage monitoring and reliable reset functionality. Its small package size allows for efficient use of board space, making it suitable for compact electronic devices. The device's wide operating temperature range ensures stable performance in various operating environments. The PST8225U's low supply current is particularly advantageous for applications where power conservation is paramount.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.2056 $58.5960
685+ $0.1686 $115.4910
1,065+ $0.1629 $173.4885
1,460+ $0.1582 $230.9720
1,895+ $0.1525 $288.9875
2,525+ $0.1374 $346.9350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess