EN
  • EN
  • DE

PST8214UL

Part No PST8214UL
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 282441-PST8214UL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PST8214UL CAD Model

Description

The PST8214UL is a voltage detector IC manufactured by Mitsumi Electric. It is a precision voltage monitoring device designed to protect electronic circuits from undervoltage conditions. This particular model is part of the PST82 series, which is widely used for its reliability and low power consumption.

Applications:

  • Microcontroller Reset Circuits: Ensuring proper microcontroller operation by resetting the device during voltage drops.
  • Power Supply Monitoring: Detecting undervoltage conditions in power supplies to prevent damage to connected devices.
  • Battery-Powered Devices: Monitoring battery voltage to prevent deep discharge and extend battery life.
  • Memory Backup Systems: Protecting memory data during power failures by switching to backup power sources.
  • Industrial Control Systems: Monitoring power supply voltages in industrial equipment to ensure reliable operation.

Features:

  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • High-Precision Detection Voltage: Provides accurate voltage monitoring for reliable undervoltage detection.
  • Small Package Size: Allows for compact circuit designs.
  • Wide Operating Voltage Range: Operates within a broad range of input voltages.
  • Open Drain Output: Offers flexible interfacing with various logic circuits.

Benefits:

  • Enhanced System Reliability: Protects electronic circuits from damage due to undervoltage conditions.
  • Extended Battery Life: Low power consumption helps prolong battery life in portable devices.
  • Simplified Circuit Design: Easy to integrate into existing circuits with minimal external components.
  • Cost-Effective Solution: Provides reliable voltage monitoring at a low cost.
  • Protection of Sensitive Components: Prevents damage to sensitive components by ensuring a stable voltage supply.

Additional Details:

The PST8214UL features an open drain output, which requires a pull-up resistor for proper operation. The detection voltage is fixed, offering a specific threshold for undervoltage detection. This device is typically used in applications where a precise and reliable voltage monitoring solution is required. The small package size contributes to efficient board space utilization. The device is designed to operate over a specified temperature range, ensuring consistent performance in various operating environments. The PST8214UL's low current consumption is particularly beneficial for applications where power conservation is critical.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess