EN
  • EN
  • DE

PST3235NR

Part No PST3235NR
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 282149-PST3235NR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PST3235NR CAD Model

Description

The Mitsumi PST3235NR is a voltage detector IC (Integrated Circuit), also known as a reset IC. Its primary function is to monitor the power supply voltage of a microprocessor or other digital circuit and generate a reset signal when the voltage drops below a predetermined threshold. This protects against data corruption and ensures proper initialization during power-up, power-down, and brownout conditions. The PST3235NR is characterized by its precise voltage detection, low power consumption, and compact size.

Applications

  • Microcontroller-Based Systems: Providing a reliable reset signal to microcontrollers during power fluctuations.
  • Battery-Powered Devices: Monitoring battery voltage and initiating a reset to prevent data loss when the battery voltage is low.
  • Industrial Control Systems: Protecting sensitive electronic equipment from voltage sags and surges.
  • Automotive Electronics: Ensuring stable operation of electronic components in automotive applications where voltage fluctuations are common.
  • Consumer Electronics: Enhancing the overall stability and reliability of consumer electronic devices.

Features

  • Precise Voltage Detection: Accurately monitors the supply voltage level.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-operated devices.
  • Open-Drain Output: Offers flexibility in connecting to various microcontroller reset inputs.
  • Compact Package: Allows for easy integration into space-constrained applications.
  • Wide Operating Temperature Range: Ensures reliable operation across a wide range of environmental conditions.

Benefits

  • Prevents Data Corruption: Protects against data loss and system malfunctions during voltage fluctuations.
  • Ensures Proper Initialization: Guarantees a clean and reliable start-up for microcontrollers and other digital circuits.
  • Extends Battery Life: Minimizes power consumption in battery-powered applications.
  • Improves System Reliability: Provides a stable and predictable operating environment for electronic systems.
  • Simplifies System Design: Reduces the need for external reset circuitry.

The PST3235NR typically features a voltage detection threshold around 3.5V. When the supply voltage falls below this threshold, the IC asserts a reset signal. The open-drain output requires the use of a pull-up resistor. The device is designed to operate over a wide temperature range, generally from -40°C to +85°C. Its small package allows for easy integration into compact electronic devices. It is crucial to consult the device datasheet for accurate specifications and application guidelines.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Lowest to $35.9055
Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess